The Panasonic 680µF, 20V aluminum electrolytic polymer capacitor is designed for surface mount applications. It features a capacitance tolerance of ±20% and a low equivalent series resistance (ESR) of 0.012 ohms. This capacitor is rated for a maximum voltage of 20V and can operate within a temperature range of -55°C to +125°C. It has a rated endurance of 1000 hours at 125°C when the rated voltage is applied. The capacitor is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. It is part of the OS-CON SVPK series, known for its reliability in various electronic applications.
Panasonic 20SVPK680M Polymer Capacitor
Panasonic 20SVPK680M Polymer Capacitor
CAP ALUM POLY 680UF 20% 20V SMD
CAP ALUM POLY 680UF 20% 20V SMD
CAP, 680UF, 20V, ALU ELEC, POLYMER, SMD; Capacitance:680µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.012ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 680UF, 20V, ALU ELEC, POLYMER, SMD; Capacitance:680µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPK Series; ESR:0.012ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature RoHS Compliant: Yes
Aluminum Organic Polymer Capacitors 20VDC 680uF OSCON Polymer
CAP ALUM POLY 680UF 20% 20V SMD
| RS Components, Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1813145 | 20SVPK680M | 20SVPK680M | 83AC7019 | 81AC5875 | 20SVPK680M | 20SVPK680M |
| Product Name | Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 680Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Cap, 680Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | Yes | ||||
| Electrolytic Capacitors | Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | ||
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF | ||
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Solder | Chip Capacitor | Chip Capacitor; Surface Mount |