Panasonic Cap, 150Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic 20SVPK150M

Description
CAP, 150UF, 20V, ALU ELEC, POLYMER, SMD; Capacitance:150µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
CAP, 150UF, 20V, ALU ELEC, POLYMER, SMD; Capacitance:150µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 150Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 83AC7010 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic
83AC7010
Cap, 150Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic 83AC7010
CAP, 150UF, 20V, ALU ELEC, POLYMER, SMD; Capacitance:150µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, 150UF, 20V, ALU ELEC, POLYMER, SMD; Capacitance:150µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 83AC7011 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic
83AC7011
Cap, 150Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic 83AC7011
CAP, 150UF, 20V, ALU ELEC, POLYMER, SMD; Capacitance:150µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, 150UF, 20V, ALU ELEC, POLYMER, SMD; Capacitance:150µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 20SVPK150M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
20SVPK150M
Aluminum - Polymer Capacitors 20SVPK150M
CAP ALUM POLY 150UF 20% 20V SMD

CAP ALUM POLY 150UF 20% 20V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 20SVPK150M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
20SVPK150M
Capacitors - Aluminum - Polymer Capacitors 20SVPK150M
CAP ALUM POLY 150UF 20% 20V SMD

CAP ALUM POLY 150UF 20% 20V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
20SVPK150M
Aluminum Organic Polymer Capacitors 20SVPK150M
Aluminum Organic Polymer Capacitors 20VDC 150uF OSCON Polymer

Aluminum Organic Polymer Capacitors 20VDC 150uF OSCON Polymer

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 83AC7010 20SVPK150M 20SVPK150M 20SVPK150M
Product Name Cap, 150Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors
Configuration / Form Factor Solder Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Capacitance Range 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701144 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers