Panasonic 20SVPG33M Polymer Capacitor
Panasonic 20SVPG33M Polymer Capacitor
Panasonic 20SVPG33M Polymer Capacitor
Aluminum Electrolytic Capacitor, Aluminum (wet) Product overview: 20SVPG33M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SVPG33M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1002287-20SVPG33M
Category: Capacitors>Aluminum - Polymer Capacitors
Series: OS-CON™, SVPG
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 27mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P18931TR,P18931CT,P1
Base Product Number: 20SVPG
Ripple Current @ Low Frequency: 150 mA @ 120 Hz
Ripple Current @ High Frequency: 3 A @ 100 kHz
CAP ALUM POLY 33UF 20% 20V SMD
CAP ALUM POLY 33UF 20% 20V SMD
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2491173P | 69-20SVPG33M | 1002287-20SVPG33M | 20SVPG33M | 20SVPG33M |
| Product Name | Polymer Capacitors | Capacitor | Capacitors - Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | |||
| Capacitance Range | 33 microF | 3.30E7 microF | 33 microF | 33 microF | 33 microF |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |