Panasonic 20SVP150M Polymer Capacitor
Panasonic 20SVP150M Polymer Capacitor
150uF 20V Aluminum Electrolytic Capacitor, Polarized, SMD Product overview: 20SVP150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 20V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SVP150M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 150UF 20% 20V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 20V, RADIAL CAN-SMD; Capacitance:150µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP, 150µF, 20V; Capacitance:150µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP ALUM POLY 150UF 20% 20V SMD
CAP ALUM POLY 150UF 20% 20V SMD
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7887567P | 1000110 | 69-20SVP150M | 20SVP150M | 98W0455 | 47AC6909 | 20SVP150M | 20SVP150M |
| Product Name | Polymer Capacitors | Polymer Capacitors | SMD 150uF 20V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 150Uf, 20V, Radial Can-Smd; Capacitance Panasonic | Cap, 150Μf, 20V; Capacitance Panasonic | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Polymer | Polymer | ||||||
| Capacitance Range | 150 microF | 1.50E8 microF | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | |
| Features | Polarized | |||||||
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount |