Panasonic SMD 20V 10uF Capacitor 20SVP10M

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 20V, 20% +Tol, 20% -Tol, 10uF, Surface Mount, 1717, CHIP, ROHS COMPLIANT Product overview: 20SVP10M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20V, 10uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SVP10M can be used for catalog matching and distributor lookup.
Request a Quote
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 20V, 20% +Tol, 20% -Tol, 10uF, Surface Mount, 1717, CHIP, ROHS COMPLIANT Product overview: 20SVP10M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20V, 10uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SVP10M can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic aluminum electrolytic capacitor, part number 98W0452, features a capacitance of 10 µF and a rated voltage of 20V. It is designed for surface mount applications and complies with RoHS regulations, ensuring it is free from hazardous substances. The capacitor has a low equivalent series resistance (ESR) of 0.12 ohms, which contributes to its efficiency in various electronic circuits. It is rated for a lifetime of 2000 hours at a temperature of 105°C, with a capacitance tolerance of ±20%. This product is suitable for general electronic equipment, including AV products and home appliances, making it a versatile choice for engineers looking for reliable performance in compact designs.

Datasheet Summary
Powered by GS/AI

The Panasonic aluminum electrolytic capacitor, part number 98W0452, features a capacitance of 10 µF and a rated voltage of 20V. It is designed for surface mount applications and complies with RoHS regulations, ensuring it is free from hazardous substances. The capacitor has a low equivalent series resistance (ESR) of 0.12 ohms, which contributes to its efficiency in various electronic circuits. It is rated for a lifetime of 2000 hours at a temperature of 105°C, with a capacitance tolerance of ±20%. This product is suitable for general electronic equipment, including AV products and home appliances, making it a versatile choice for engineers looking for reliable performance in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 20V 10uF Capacitor
69-20SVP10M
SMD 20V 10uF Capacitor 69-20SVP10M
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 20V, 20% +Tol, 20% -Tol, 10uF, Surface Mount, 1717, CHIP, ROHS COMPLIANT Product overview: 20SVP10M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20V, 10uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SVP10M can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 20V, 20% +Tol, 20% -Tol, 10uF, Surface Mount, 1717, CHIP, ROHS COMPLIANT Product overview: 20SVP10M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20V, 10uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SVP10M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1035694-20SVP10M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1035694-20SVP10M
Capacitors - Aluminum - Polymer Capacitors 1035694-20SVP10M
Win Source Part Number: 1035694-20SVP10M Category: Capacitors>Aluminum - Polymer Capacitors Series: OS-CON™, SVP Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.236" (6.00mm) Standard Package: 1,500 Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 120mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.197" Dia (5.00mm) Alternative Parts (Cross-Reference): EEE-1EA100SR; EEEFK1E100R; EEE-1EA100WR; AVE106M25C12T-F; AFK106M25B12T-F; UWX1E100MCL1GB20SVP1 0M.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: P16490DKR,P16490TR,P 16490CT Base Product Number: 20SVP Ripple Current @ Low Frequency: 51 mA @ 120 Hz Ripple Current @ High Frequency: 1.02 A @ 100 kHz

Win Source Part Number: 1035694-20SVP10M
Category: Capacitors>Aluminum - Polymer Capacitors
Series: OS-CON™, SVP
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 120mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.197" Dia (5.00mm)
Alternative Parts (Cross-Reference): EEE-1EA100SR; EEEFK1E100R; EEE-1EA100WR; AVE106M25C12T-F; AFK106M25B12T-F; UWX1E100MCL1GB20SVP10M.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P16490DKR,P16490TR,P16490CT
Base Product Number: 20SVP
Ripple Current @ Low Frequency: 51 mA @ 120 Hz
Ripple Current @ High Frequency: 1.02 A @ 100 kHz

Buy Now Datasheet
Polymer Capacitors - 7887558P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887558P
Polymer Capacitors 7887558P
Panasonic 20SVP10M Polymer Capacitor

Panasonic 20SVP10M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7887558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887558
Polymer Capacitors 7887558
Panasonic 20SVP10M Polymer Capacitor

Panasonic 20SVP10M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1000109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1000109
Polymer Capacitors 1000109
Panasonic 20SVP10M Polymer Capacitor

Panasonic 20SVP10M Polymer Capacitor

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 20SVP10M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
20SVP10M
Capacitors - Aluminum - Polymer Capacitors 20SVP10M
CAP ALUM POLY 10UF 20% 20V SMD

CAP ALUM POLY 10UF 20% 20V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 20SVP10M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
20SVP10M
Aluminum - Polymer Capacitors 20SVP10M
CAP ALUM POLY 10UF 20% 20V SMD

CAP ALUM POLY 10UF 20% 20V SMD

Supplier's Site Datasheet
Cap, Alu Elec, Polymer, 10Uf, 20V, Smd; Capacitance Panasonic - 98W0452 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 10Uf, 20V, Smd; Capacitance Panasonic
98W0452
Cap, Alu Elec, Polymer, 10Uf, 20V, Smd; Capacitance Panasonic 98W0452
CAP, ALU ELEC, POLYMER, 10UF, 20V, SMD; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.12ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 10UF, 20V, SMD; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.12ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, Polymer, 10Uf, 20V, Smd; Capacitance Panasonic - 68AC5712 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 10Uf, 20V, Smd; Capacitance Panasonic
68AC5712
Cap, Alu Elec, Polymer, 10Uf, 20V, Smd; Capacitance Panasonic 68AC5712
CAP, ALU ELEC, POLYMER, 10UF, 20V, SMD; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.12ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 10UF, 20V, SMD; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.12ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site
Cap, 10Μf, 20V; Capacitance Panasonic - 47AC6908 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 20V; Capacitance Panasonic
47AC6908
Cap, 10Μf, 20V; Capacitance Panasonic 47AC6908
CAP, 10µF, 20V; Capacitance:10µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.12ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

CAP, 10µF, 20V; Capacitance:10µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.12ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Cap, 10Μf, 20V, 20%, Radial; Capacitance Panasonic - 99AC6876 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 20V, 20%, Radial; Capacitance Panasonic
99AC6876
Cap, 10Μf, 20V, 20%, Radial; Capacitance Panasonic 99AC6876
CAP, 10µF, 20V, 20%, RADIAL; Capacitance:10µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.12ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 10µF, 20V, 20%, RADIAL; Capacitance:10µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.12ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Aluminum - Polymer Capacitors - 20SVP10M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
20SVP10M
Aluminum - Polymer Capacitors 20SVP10M
CAP ALUM POLY 10UF 20% 20V SMD

CAP ALUM POLY 10UF 20% 20V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-20SVP10M 1035694-20SVP10M 7887558P 7887558 20SVP10M 20SVP10M 98W0452 47AC6908 99AC6876 20SVP10M
Product Name SMD 20V 10uF Capacitor Capacitors - Aluminum - Polymer Capacitors Polymer Capacitors Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, Alu Elec, Polymer, 10Uf, 20V, Smd; Capacitance Panasonic Cap, 10Μf, 20V; Capacitance Panasonic Cap, 10Μf, 20V, 20%, Radial; Capacitance Panasonic Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Solder Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.00E7 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C174U016EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701239 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details