Panasonic Aluminum - Polymer Capacitors 20SVF56M

Description
CAP ALUM POLY 56UF 20% 20V SMD
Datasheet
Description
CAP ALUM POLY 56UF 20% 20V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 20SVF56M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
20SVF56M
Aluminum - Polymer Capacitors 20SVF56M
CAP ALUM POLY 56UF 20% 20V SMD

CAP ALUM POLY 56UF 20% 20V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 20SVF56M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
20SVF56M
Capacitors - Aluminum - Polymer Capacitors 20SVF56M
CAP ALUM POLY 56UF 20% 20V SMD

CAP ALUM POLY 56UF 20% 20V SMD

Supplier's Site
Cap, 56Μf, 20V; Capacitance Panasonic - 17AC7288 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Μf, 20V; Capacitance Panasonic
17AC7288
Cap, 56Μf, 20V; Capacitance Panasonic 17AC7288
CAP, 56µF, 20V; Capacitance:56µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVF Series; ESR:0.03ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

CAP, 56µF, 20V; Capacitance:56µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVF Series; ESR:0.03ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
20SVF56M
Aluminum Organic Polymer Capacitors 20SVF56M
Aluminum Organic Polymer Capacitors 56uf 20volts 2.8A OS-CON Polymer

Aluminum Organic Polymer Capacitors 56uf 20volts 2.8A OS-CON Polymer

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 20SVF56M 20SVF56M 17AC7288 20SVF56M
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, 56Μf, 20V; Capacitance Panasonic Aluminum Organic Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56 microF 56 microF 56 microF
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Technology Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1701110 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers