The Panasonic aluminum polymer capacitor, part number 87Y6111, features a capacitance of 47 µF and a rated voltage of 20 V. It is designed in a radial leaded configuration, suitable for through-hole mounting. This capacitor has a low equivalent series resistance (ESR) of 0.045 ohms, which contributes to its efficiency in various applications. It is rated for a lifetime of 1000 hours at a temperature of 125 °C, ensuring reliability under high-temperature conditions. The product also complies with RoHS standards, indicating it is free from hazardous substances. With a capacitance tolerance of ±20%, this capacitor is suitable for applications requiring stable performance.
Cap Aluminum Polymer 47uF 20VDC 20% (8 X 7mm) Radial 3.5mm 0.045 Ohm 598mA 1000h 125°C Bulk Product overview: 20SEQP47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 0.045 Ohm, 598mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 0.045 Ohm, 598mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEQP47M can be used for catalog matching and distributor lookup.
CAP, ALU POLYMER, 47UF, 20V, RAD; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:Radial Leaded; ESR:0.045ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP ALUM POLY 47UF 20% 20V T/H
CAP ALUM POLY 47UF 20% 20V T/H
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-20SEQP47M | 87Y6111 | 20SEQP47M | 20SEQP47M |
| Product Name | 47uF 0.045 Ohm 598mA Capacitor | Cap, Alu Polymer, 47Uf, 20V, Rad; Capacitance Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 4.70E7 microF | 47 microF | 47 microF | 47 microF |