Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 20V, 20% +Tol, 20% -Tol, 560uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: 20SEPF560M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20V, 560uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 20V, 560uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEPF560M can be used for catalog matching and distributor lookup.
Panasonic 20SEPF560M Polymer Capacitor
Panasonic 20SEPF560M Polymer Capacitor
Panasonic 20SEPF560M Polymer Capacitor
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1331540-20SEPF560M
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Bulk
Type: Polymer
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 200
Mounting: Through Hole
Capacitance: 560 µF
Tolerance: ±20%
Voltage - Rated: 20 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 12mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Other Part Number: P16316
Base Product Number: 20SEPF
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 270 mA @ 120 Hz
Ripple Current @ High Frequency: 5.4 A @ 100 kHz
CAP ALUM POLY 560UF 20% 20V T/H
CAP, 560µF, 20V, 20% ROHS COMPLIANT: YES
CAP ALUM POLY 560UF 20% 20V T/H
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-20SEPF560M | 1000075 | 7955550P | 1331540-20SEPF560M | 20SEPF560M | 29AH8666 | 20SEPF560M |
| Product Name | Through-Hole 20V 560uF Capacitor | Polymer Capacitors | Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 560Μf, 20V, 20% Rohs Compliant Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 5.60E8 microF | 560 microF | 560 microF | 560 microF | 560 microF |