Manufacturer: Panasonic Electronic Components
Win Source Part Number: 736145-20SEPF390M
Packaging: Bulk
Type: Polymer
Mounting Style: Through Hole
Applications: General Purpose
Capacitance: 390μF
Tolerance: ±20%
Voltage - Rated: 20V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 14mOhm
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Package: Radial, Can
Height - Seated (Maximum): 0.472" (12.00mm)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Parts Dimension: 0.315" Dia (8.00mm)
Lifetime at Temp.: 5000 Hrs at 105°C
Ripple Current at Low Frequency: 247.5mA at 120Hz
Ripple Current at High Frequency: 4.95A at 100kHz
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 20V, 20% +Tol, 20% -Tol, 390uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: 20SEPF390M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20V, 390uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 20V, 390uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEPF390M can be used for catalog matching and distributor lookup.
Panasonic 20SEPF390M Polymer Capacitor
Panasonic 20SEPF390M Polymer Capacitor
Panasonic 20SEPF390M Polymer Capacitor
CAP, 390µF, 20V, 20% ROHS COMPLIANT: YES
CAP ALUM POLY 390UF 20% 20V T/H
CAP ALUM POLY 390UF 20% 20V T/H
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 736145-20SEPF390M | 69-20SEPF390M | 7955556P | 1000074 | 29AH8665 | 20SEPF390M | 20SEPF390M |
| Product Name | Aluminum - Polymer Capacitors - 20SEPF390M | Through-Hole 20V 390uF Capacitor | Polymer Capacitors | Polymer Capacitors | Cap, 390Μf, 20V, 20% Rohs Compliant Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Capacitance Range | 390 microF | 3.90E8 microF | 390 microF | 390 microF | 390 microF | ||
| Capacitance Tolerance | 20 (+/- %) | ||||||
| WVDC | 20 volts | 20 volts | 20 volts | ||||
| WVAC | 20 volts |