Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 20V, 20% +Tol, 20% -Tol, 180uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: 20SEPF180M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20V, 180uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 20V, 180uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEPF180M can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1328527-20SEPF180M
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Bulk
Type: Polymer
Size / Dimension: 0.315" Dia (8.00mm)
Applications: General Purpose
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 200
Mounting: Through Hole
Capacitance: 180 µF
Tolerance: ±20%
Voltage - Rated: 20 V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 25mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Other Part Number: P16314
Base Product Number: 20SEPF
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 160 mA @ 120 Hz
Ripple Current @ High Frequency: 3.2 A @ 100 kHz
CAP, 180µF, 20V, 20%; Capacitance:180µF; Voltage Rating:20V; AE Capacitor Case:-; Product Range:OS-CON SEPF Series; ESR:0.025ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP ALUM POLY 180UF 20% 20V T/H
CAP ALUM POLY 180UF 20% 20V T/H
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-20SEPF180M | 1328527-20SEPF180M | 87Y6101 | 20SEPF180M | 20SEPF180M |
| Product Name | Through-Hole 20V 180uF Capacitor | Capacitors - Aluminum - Polymer Capacitors | Cap, 180Μf, 20V, 20%; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1.80E8 microF | 180 microF | 180 microF | 180 microF | 180 microF |