CAPACITOR, ALUMINUM ELECTROLYTIC, SOLID POLYMER Product overview: 20SEPF120M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEPF120M can be used for catalog matching and distributor lookup.
Panasonic 20SEPF120M Polymer Capacitor
Panasonic 20SEPF120M Polymer Capacitor
CAP ALUM POLY 120UF 20% 20V T/H
CAP TA POLYMER 120UF 20VDC 25M OHM TH 6.3 X 6MM ROHS COMPLIANT: YES
CAP, 120µF, 20V, 20%; Capacitance:120µF; Voltage Rating:20V; AE Capacitor Case:-; Product Range:OS-CON SEPF Series; ESR:0.025ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP ALUM POLY 120UF 20% 20V T/H
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-20SEPF120M | 1000072 | 7955544P | 20SEPF120M | 79AH9239 | 87Y6100 | 20SEPF120M |
| Product Name | Capacitor | Polymer Capacitors | Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap Ta Polymer 120Uf 20Vdc 25M Ohm Th 6.3 X 6Mm Rohs Compliant Panasonic | Cap, 120Μf, 20V, 20%; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||||
| Capacitance Range | 1.20E8 microF | 120 microF | 120 microF | 120 microF | 120 microF |