Panasonic Polymer Capacitors 20SEP33M

Description
Panasonic 20SEP33M Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 20SEP33M Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7955534P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955534P
Polymer Capacitors 7955534P
Panasonic 20SEP33M Polymer Capacitor

Panasonic 20SEP33M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1000040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1000040
Polymer Capacitors 1000040
Panasonic 20SEP33M Polymer Capacitor

Panasonic 20SEP33M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7955534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955534
Polymer Capacitors 7955534
Panasonic 20SEP33M Polymer Capacitor

Panasonic 20SEP33M Polymer Capacitor

Supplier's Site
Singapore, Singapore
Through-Hole 20V 33uF Capacitor
69-20SEP33M
Through-Hole 20V 33uF Capacitor 69-20SEP33M
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 20V, 20% +Tol, 20% -Tol, 33uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: 20SEP33M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 20V, 33uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEP33M can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 20V, 20% +Tol, 20% -Tol, 33uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: 20SEP33M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 20V, 33uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEP33M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 20SEP33M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
20SEP33M
Aluminum - Polymer Capacitors 20SEP33M
CAP ALUM POLY 33UF 20% 20V T/H

CAP ALUM POLY 33UF 20% 20V T/H

Supplier's Site Datasheet
Cap, 33Μf, 20V, 20%; Capacitance Panasonic - 87Y6106 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 20V, 20%; Capacitance Panasonic
87Y6106
Cap, 33Μf, 20V, 20%; Capacitance Panasonic 87Y6106
CAP, 33µF, 20V, 20%; Capacitance:33µF; Voltage Rating:20V; AE Capacitor Case:-; Product Range:OS-CON SEP Series; ESR:0.045ohm; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 33µF, 20V, 20%; Capacitance:33µF; Voltage Rating:20V; AE Capacitor Case:-; Product Range:OS-CON SEP Series; ESR:0.045ohm; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 20SEP33M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
20SEP33M
Capacitors - Aluminum - Polymer Capacitors 20SEP33M
CAP ALUM POLY 33UF 20% 20V T/H

CAP ALUM POLY 33UF 20% 20V T/H

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7955534P 1000040 69-20SEP33M 20SEP33M 87Y6106 20SEP33M
Product Name Polymer Capacitors Polymer Capacitors Through-Hole 20V 33uF Capacitor Aluminum - Polymer Capacitors Cap, 33Μf, 20V, 20%; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Polymer Polymer
Capacitance Range 33 microF 3.30E7 microF 33 microF 33 microF 33 microF
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 227AXZ050MGE - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers