Panasonic 20SEP22M Polymer Capacitor
Panasonic 20SEP22M Polymer Capacitor
Panasonic 20SEP22M Polymer Capacitor
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 20V, 20% +Tol, 20% -Tol, 22uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: 20SEP22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 20V, 22uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEP22M can be used for catalog matching and distributor lookup.
CAP, ALU ELEC, POLYMER, 22UF, 20V, RAD; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:Radial Leaded; ESR:0.06ohm; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP ALUM POLY 22UF 20% 20V T/H
CAP ALUM POLY 22UF 20% 20V T/H
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7886965P | 7886965 | 69-20SEP22M | 87Y6105 | 20SEP22M | 20SEP22M |
| Product Name | Polymer Capacitors | Polymer Capacitors | Through-Hole 20V 22uF Capacitor | Cap, Alu Elec, Polymer, 22Uf, 20V, Rad; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Polymer | Polymer | ||||
| Capacitance Range | 22 microF | 2.20E7 microF | 22 microF | 22 microF | 22 microF | |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |