Panasonic 150UF 20V Capacitor 20SEP150M+T

Description
CAP ALUM POLY 150UF 20% 20V T/H Product overview: 20SEP150M+T from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 20V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEP150M+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 150UF 20% 20V T/H Product overview: 20SEP150M+T from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 20V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEP150M+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150UF 20V Capacitor
69-20SEP150M+T
150UF 20V Capacitor 69-20SEP150M+T
CAP ALUM POLY 150UF 20% 20V T/H Product overview: 20SEP150M+T from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 20V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEP150M+T can be used for catalog matching and distributor lookup.

CAP ALUM POLY 150UF 20% 20V T/H Product overview: 20SEP150M+T from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 20V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEP150M+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 150Uf, 20V, Alu Elec, Polymer, Rad; Capacitance Panasonic - 72AC7555 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 20V, Alu Elec, Polymer, Rad; Capacitance Panasonic
72AC7555
Cap, 150Uf, 20V, Alu Elec, Polymer, Rad; Capacitance Panasonic 72AC7555
CAP, 150UF, 20V, ALU ELEC, POLYMER, RAD; Capacitance:150µF; Voltage Rating:20V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEP Series; ESR:0.02ohm; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes

CAP, 150UF, 20V, ALU ELEC, POLYMER, RAD; Capacitance:150µF; Voltage Rating:20V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEP Series; ESR:0.02ohm; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 20SEP150M+T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
20SEP150M+T
Capacitors - Aluminum - Polymer Capacitors 20SEP150M+T
CAP ALUM POLY 150UF 20% 20V T/H

CAP ALUM POLY 150UF 20% 20V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 20SEP150M+T - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
20SEP150M+T
Aluminum - Polymer Capacitors 20SEP150M+T
CAP ALUM POLY 150UF 20% 20V T/H

CAP ALUM POLY 150UF 20% 20V T/H

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-20SEP150M+T 72AC7555 20SEP150M+T 20SEP150M+T
Product Name 150UF 20V Capacitor Cap, 150Uf, 20V, Alu Elec, Polymer, Rad; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1711159 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C142T050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers