Panasonic Capacitors - Aluminum - Polymer Capacitors 20SEF560M

Description
CAP ALUM POLY 560UF 20% 20V T/H
Datasheet
Description
CAP ALUM POLY 560UF 20% 20V T/H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 20SEF560M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
20SEF560M
Capacitors - Aluminum - Polymer Capacitors 20SEF560M
CAP ALUM POLY 560UF 20% 20V T/H

CAP ALUM POLY 560UF 20% 20V T/H

Supplier's Site
Cap, 560Μf, 20V; Capacitance Panasonic - 17AC7284 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Μf, 20V; Capacitance Panasonic
17AC7284
Cap, 560Μf, 20V; Capacitance Panasonic 17AC7284
CAP, 560µF, 20V; Capacitance:560µF; Voltage Rating:20V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEF Series; ESR:0.012ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

CAP, 560µF, 20V; Capacitance:560µF; Voltage Rating:20V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEF Series; ESR:0.012ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 20SEF560M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
20SEF560M
Aluminum - Polymer Capacitors 20SEF560M
CAP ALUM POLY 560UF 20% 20V T/H

CAP ALUM POLY 560UF 20% 20V T/H

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 20SEF560M 17AC7284 20SEF560M
Product Name Capacitors - Aluminum - Polymer Capacitors Cap, 560Μf, 20V; Capacitance Panasonic Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers