Panasonic Tantalum - Polymer Capacitors - 16TQS33MBD 16TQS33MBD

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1001687-16TQS33MBD Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Lifetime @ Temp.: 1000 Hrs @ 105°C Manufacturer Size Code: B1S ESR: 70 mOhm @ 100kHz Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1001687-16TQS33MBD Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Lifetime @ Temp.: 1000 Hrs @ 105°C Manufacturer Size Code: B1S ESR: 70 mOhm @ 100kHz Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 16TQS33MBD - 1001687-16TQS33MBD - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 16TQS33MBD
1001687-16TQS33MBD
Tantalum - Polymer Capacitors - 16TQS33MBD 1001687-16TQS33MBD
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1001687-16TQS33MBD Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Lifetime @ Temp.: 1000 Hrs @ 105°C Manufacturer Size Code: B1S ESR: 70 mOhm @ 100kHz Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1001687-16TQS33MBD
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 16V
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Capacitance: 33μF
Tolerance: ±20%
Lifetime @ Temp.: 1000 Hrs @ 105°C
Manufacturer Size Code: B1S
ESR: 70 mOhm @ 100kHz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 0.07 Ohm Capacitor
70-16TQS33MBD
SMD 33uF 0.07 Ohm Capacitor 70-16TQS33MBD
Cap Tant Polymer 33uF 16VDC B1S CASE 20% (3.5 X 2.8 X 1.1mm) SMD 0.07 Ohm 105°C T/R Product overview: 16TQS33MBD from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 0.07 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQS33MBD can be used for catalog matching and distributor lookup.

Cap Tant Polymer 33uF 16VDC B1S CASE 20% (3.5 X 2.8 X 1.1mm) SMD 0.07 Ohm 105°C T/R Product overview: 16TQS33MBD from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 0.07 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQS33MBD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 16TQS33MBD - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
16TQS33MBD
Tantalum - Polymer Capacitors 16TQS33MBD
CAP TANT POLY 33UF 16V 1411

CAP TANT POLY 33UF 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 16TQS33MBD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
16TQS33MBD
Capacitors - Tantalum - Polymer Capacitors 16TQS33MBD
CAP TANT POLY 33UF 16V 1411

CAP TANT POLY 33UF 16V 1411

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1001687-16TQS33MBD 70-16TQS33MBD 16TQS33MBD 16TQS33MBD
Product Name Tantalum - Polymer Capacitors - 16TQS33MBD SMD 33uF 0.07 Ohm Capacitor Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 3.30E7 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 380LX102M200K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 1725584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details