Panasonic SMD 47uF 16V Capacitor 16TQC47MYFD

Description
Polymer Tantalum Cap 47uF 16V 55mR 105C SMD 7343 Product overview: 16TQC47MYFD from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC47MYFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Polymer Tantalum Cap 47uF 16V 55mR 105C SMD 7343 Product overview: 16TQC47MYFD from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC47MYFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 16V Capacitor
70-16TQC47MYFD
SMD 47uF 16V Capacitor 70-16TQC47MYFD
Polymer Tantalum Cap 47uF 16V 55mR 105C SMD 7343 Product overview: 16TQC47MYFD from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC47MYFD can be used for catalog matching and distributor lookup.

Polymer Tantalum Cap 47uF 16V 55mR 105C SMD 7343 Product overview: 16TQC47MYFD from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC47MYFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 16TQC47MYFD - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
16TQC47MYFD
Tantalum - Polymer Capacitors 16TQC47MYFD
CAP TANT POLY 47UF 16V 2917

CAP TANT POLY 47UF 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 16TQC47MYFD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
16TQC47MYFD
Capacitors - Tantalum - Polymer Capacitors 16TQC47MYFD
CAP TANT POLY 47UF 16V 2917

CAP TANT POLY 47UF 16V 2917

Supplier's Site
Cap, 47Μf, 16V, 20%, 2917; Capacitance Panasonic - 86Y9816 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 16V, 20%, 2917; Capacitance Panasonic
86Y9816
Cap, 47Μf, 16V, 20%, 2917; Capacitance Panasonic 86Y9816
CAP, 47µF, 16V, 20%, 2917; Capacitance:47µF; Voltage Rating:16V; Product Range:POSCAP TQC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.055ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 47µF, 16V, 20%, 2917; Capacitance:47µF; Voltage Rating:16V; Product Range:POSCAP TQC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.055ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Poscap,tqc Series Rohs Compliant Panasonic - 98W0252 - Newark, An Avnet Company
Chicago, IL, United States
Poscap,tqc Series Rohs Compliant Panasonic
98W0252
Poscap,tqc Series Rohs Compliant Panasonic 98W0252
POSCAP,TQC series RoHS Compliant: Yes

POSCAP,TQC series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 16V, Tant, Polymer, Case D2; Capacitance Panasonic - 78AC7778 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Tant, Polymer, Case D2; Capacitance Panasonic
78AC7778
Cap, 47Uf, 16V, Tant, Polymer, Case D2; Capacitance Panasonic 78AC7778
CAP, 47UF, 16V, TANT, POLYMER, CASE D2; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D2; ESR:0.055ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:1.9mm; Series Name:POSCAP TQC RoHS Compliant: Yes

CAP, 47UF, 16V, TANT, POLYMER, CASE D2; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D2; ESR:0.055ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:1.9mm; Series Name:POSCAP TQC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-16TQC47MYFD 16TQC47MYFD 16TQC47MYFD 86Y9816 98W0252 78AC7778
Product Name SMD 47uF 16V Capacitor Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 47Μf, 16V, 20%, 2917; Capacitance Panasonic Poscap,tqc Series Rohs Compliant Panasonic Cap, 47Uf, 16V, Tant, Polymer, Case D2; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Tantalum Capacitors - 338-4415-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details