Panasonic 16V 33uF Capacitor 16TQC33MYFB

Description
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 16V, 20% +Tol, 20% -Tol, 33uF, 1411 Product overview: 16TQC33MYFB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 33uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC33MYFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 16V, 20% +Tol, 20% -Tol, 33uF, 1411 Product overview: 16TQC33MYFB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 33uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC33MYFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16V 33uF Capacitor
70-16TQC33MYFB
16V 33uF Capacitor 70-16TQC33MYFB
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 16V, 20% +Tol, 20% -Tol, 33uF, 1411 Product overview: 16TQC33MYFB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 33uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC33MYFB can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 16V, 20% +Tol, 20% -Tol, 33uF, 1411 Product overview: 16TQC33MYFB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 33uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC33MYFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 16TQC33MYFB - 854101-16TQC33MYFB - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 16TQC33MYFB
854101-16TQC33MYFB
Tantalum - Polymer Capacitors - 16TQC33MYFB 854101-16TQC33MYFB
Manufacturer: Panasonic Win Source Part Number: 854101-16TQC33MYFB Series: POSCAP™ TQC Operating Temperature Range: -55°C ~ 105°C Features: Molded Tantalum Polymer Capacitor 1411 (3528 Metric) 90mOhm @ 100kHz Package: 1411 (3528 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: P19855CT, P19855DKR, P19855TR

Manufacturer: Panasonic
Win Source Part Number: 854101-16TQC33MYFB
Series: POSCAP™ TQC
Operating Temperature Range: -55°C ~ 105°C
Features: Molded Tantalum Polymer Capacitor 1411 (3528 Metric) 90mOhm @ 100kHz
Package: 1411 (3528 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: P19855CT, P19855DKR, P19855TR

Buy Now Datasheet
Cap, 33Μf, 16V, 20%; Capacitance Panasonic - 17AC7274 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 16V, 20%; Capacitance Panasonic
17AC7274
Cap, 33Μf, 16V, 20%; Capacitance Panasonic 17AC7274
CAP, 33µF, 16V, 20%; Capacitance:33µF; Voltage Rating:16VDC; Product Range:POSCAP TQC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.09ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 33µF, 16V, 20%; Capacitance:33µF; Voltage Rating:16VDC; Product Range:POSCAP TQC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.09ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 16TQC33MYFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
16TQC33MYFB
Capacitors - Tantalum - Polymer Capacitors 16TQC33MYFB
CAP TANT POLY 33UF 16V 1411

CAP TANT POLY 33UF 16V 1411

Supplier's Site
Tantalum - Polymer Capacitors - 16TQC33MYFB - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
16TQC33MYFB
Tantalum - Polymer Capacitors 16TQC33MYFB
CAP TANT POLY 33UF 16V 1411

CAP TANT POLY 33UF 16V 1411

Supplier's Site Datasheet
CAP TANT POLY 33UF 16V 1411 - 590-16TQC33MYFB - Utmel Electronic Limited
Hong Kong, China
CAP TANT POLY 33UF 16V 1411
590-16TQC33MYFB
CAP TANT POLY 33UF 16V 1411 590-16TQC33MYFB
CAP TANT POLY 33UF 16V 1411

CAP TANT POLY 33UF 16V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-16TQC33MYFB 854101-16TQC33MYFB 17AC7274 16TQC33MYFB 16TQC33MYFB 590-16TQC33MYFB
Product Name 16V 33uF Capacitor Tantalum - Polymer Capacitors - 16TQC33MYFB Cap, 33Μf, 16V, 20%; Capacitance Panasonic Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors CAP TANT POLY 33UF 16V 1411
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 3.30E7 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C393U025EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details