Panasonic Tantalum - Polymer Capacitors 16TQC22MYFB

Description
CAP TANT POLY 22UF 16V 1411
Datasheet
Description
CAP TANT POLY 22UF 16V 1411
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 16TQC22MYFB - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
16TQC22MYFB
Tantalum - Polymer Capacitors 16TQC22MYFB
CAP TANT POLY 22UF 16V 1411

CAP TANT POLY 22UF 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 16TQC22MYFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
16TQC22MYFB
Capacitors - Tantalum - Polymer Capacitors 16TQC22MYFB
CAP TANT POLY 22UF 16V 1411

CAP TANT POLY 22UF 16V 1411

Supplier's Site
Cap, 22Uf, 16V, Tant, Polymer, B2 Rohs Compliant Panasonic - 40AH2553 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Tant, Polymer, B2 Rohs Compliant Panasonic
40AH2553
Cap, 22Uf, 16V, Tant, Polymer, B2 Rohs Compliant Panasonic 40AH2553
CAP, 22UF, 16V, TANT, POLYMER, B2 ROHS COMPLIANT: YES

CAP, 22UF, 16V, TANT, POLYMER, B2 ROHS COMPLIANT: YES

Supplier's Site
Cap, 22Uf, 16V, Tant, Polymer, Case B2; Capacitance Panasonic - 70AC7438 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Tant, Polymer, Case B2; Capacitance Panasonic
70AC7438
Cap, 22Uf, 16V, Tant, Polymer, Case B2; Capacitance Panasonic 70AC7438
CAP, 22UF, 16V, TANT, POLYMER, CASE B2; Capacitance:22µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B2; ESR:0.09ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAP, 22UF, 16V, TANT, POLYMER, CASE B2; Capacitance:22µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B2; ESR:0.09ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 16V, Tant, Polymer, Case B2; Capacitance Panasonic - 70AC7439 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Tant, Polymer, Case B2; Capacitance Panasonic
70AC7439
Cap, 22Uf, 16V, Tant, Polymer, Case B2; Capacitance Panasonic 70AC7439
CAP, 22UF, 16V, TANT, POLYMER, CASE B2; Capacitance:22µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B2; ESR:0.09ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAP, 22UF, 16V, TANT, POLYMER, CASE B2; Capacitance:22µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B2; ESR:0.09ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 16TQC22MYFB 16TQC22MYFB 40AH2553 70AC7438
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 22Uf, 16V, Tant, Polymer, B2 Rohs Compliant Panasonic Cap, 22Uf, 16V, Tant, Polymer, Case B2; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor; Surface Mount
Technology Film Capacitors Single-Layer
Capacitance Type Fixed Fixed Fixed Fixed
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 1725886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C122T250AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers