Panasonic Tantalum - Polymer Capacitors - 16TQC15M 16TQC15M

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 728660-16TQC15M Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 15μF Tolerance: ±20% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 90mOhm at 100kHz Manufacturer Size Code: B2 Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Lifetime at Temp.: 2000 Hrs at 105°C
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 728660-16TQC15M Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 15μF Tolerance: ±20% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 90mOhm at 100kHz Manufacturer Size Code: B2 Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Lifetime at Temp.: 2000 Hrs at 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 16TQC15M - 728660-16TQC15M - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 16TQC15M
728660-16TQC15M
Tantalum - Polymer Capacitors - 16TQC15M 728660-16TQC15M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 728660-16TQC15M Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 15μF Tolerance: ±20% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 90mOhm at 100kHz Manufacturer Size Code: B2 Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Lifetime at Temp.: 2000 Hrs at 105°C

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 728660-16TQC15M
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 15μF
Tolerance: ±20%
Voltage - Rated: 16V
ESR (Equivalent Series Resistance): 90mOhm at 100kHz
Manufacturer Size Code: B2
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Package: 1411 (3528 Metric)
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Lifetime at Temp.: 2000 Hrs at 105°C

Buy Now
Singapore, Singapore
SMD 15uF 0.09 Ohm Capacitor
70-16TQC15M
SMD 15uF 0.09 Ohm Capacitor 70-16TQC15M
Cap Tant Polymer 15uF 16VDC B2 CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528 0.09 Ohm 105°C T/R Product overview: 16TQC15M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 0.09 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 0.09 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC15M can be used for catalog matching and distributor lookup.

Cap Tant Polymer 15uF 16VDC B2 CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528 0.09 Ohm 105°C T/R Product overview: 16TQC15M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 0.09 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 0.09 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC15M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 16TQC15M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
16TQC15M
Capacitors - Tantalum - Polymer Capacitors 16TQC15M
CAP TANT POLY 15UF 16V 1411

CAP TANT POLY 15UF 16V 1411

Supplier's Site
Cap, 15Μf, 16V, 20% Rohs Compliant Panasonic - 29AH8578 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Μf, 16V, 20% Rohs Compliant Panasonic
29AH8578
Cap, 15Μf, 16V, 20% Rohs Compliant Panasonic 29AH8578
CAP, 15µF, 16V, 20% ROHS COMPLIANT: YES

CAP, 15µF, 16V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Poscap,tqc Series Rohs Compliant Panasonic - 98W0246 - Newark, An Avnet Company
Chicago, IL, United States
Poscap,tqc Series Rohs Compliant Panasonic
98W0246
Poscap,tqc Series Rohs Compliant Panasonic 98W0246
POSCAP,TQC series RoHS Compliant: Yes

POSCAP,TQC series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 728660-16TQC15M 70-16TQC15M 16TQC15M 29AH8578
Product Name Tantalum - Polymer Capacitors - 16TQC15M SMD 15uF 0.09 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, 15Μf, 16V, 20% Rohs Compliant Panasonic
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Polymer - 187XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details