Panasonic SMD 10uF 16V Capacitor 16TQC10M

Description
10uF 16V Polymer Tantalum Cap, 100mR ESR, 3528 SMD, 105C Product overview: 16TQC10M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC10M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uF 16V Polymer Tantalum Cap, 100mR ESR, 3528 SMD, 105C Product overview: 16TQC10M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC10M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 16V Capacitor
70-16TQC10M
SMD 10uF 16V Capacitor 70-16TQC10M
10uF 16V Polymer Tantalum Cap, 100mR ESR, 3528 SMD, 105C Product overview: 16TQC10M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC10M can be used for catalog matching and distributor lookup.

10uF 16V Polymer Tantalum Cap, 100mR ESR, 3528 SMD, 105C Product overview: 16TQC10M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC10M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 16TQC10M - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
16TQC10M
Tantalum - Polymer Capacitors 16TQC10M
CAP TANT POLY 10UF 16V 1411

CAP TANT POLY 10UF 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 16TQC10M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
16TQC10M
Capacitors - Tantalum - Polymer Capacitors 16TQC10M
CAP TANT POLY 10UF 16V 1411

CAP TANT POLY 10UF 16V 1411

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
16TQC10M
Capacitors >> Tantalum Capacitors 16TQC10M
10uF 16V 100mΩ@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS

10uF 16V 100mΩ@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Cap, 10Μf, 16V, 20%; Capacitance Panasonic - 86Y9811 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 16V, 20%; Capacitance Panasonic
86Y9811
Cap, 10Μf, 16V, 20%; Capacitance Panasonic 86Y9811
CAP, 10µF, 16V, 20%; Capacitance:10µF; Voltage Rating:16V; Product Range:POSCAP TQC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.1ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 10µF, 16V, 20%; Capacitance:10µF; Voltage Rating:16V; Product Range:POSCAP TQC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.1ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 16V, Tant, Polymer, B Rohs Compliant Panasonic - 69AH4317 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Tant, Polymer, B Rohs Compliant Panasonic
69AH4317
Cap, 10Uf, 16V, Tant, Polymer, B Rohs Compliant Panasonic 69AH4317
CAP, 10UF, 16V, TANT, POLYMER, B ROHS COMPLIANT: YES

CAP, 10UF, 16V, TANT, POLYMER, B ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 16V, 20%, 1411, Full Reel; Capacitance Panasonic - 98W0243 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 16V, 20%, 1411, Full Reel; Capacitance Panasonic
98W0243
Tantalum Capacitor, 10Uf, 16V, 20%, 1411, Full Reel; Capacitance Panasonic 98W0243
TANTALUM CAPACITOR, 10UF, 16V, 20%, 1411, FULL REEL; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B; ESR:0.1ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 16V, 20%, 1411, FULL REEL; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B; ESR:0.1ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-16TQC10M 16TQC10M 16TQC10M 16TQC10M 86Y9811 69AH4317 98W0243
Product Name SMD 10uF 16V Capacitor Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Capacitors >> Tantalum Capacitors Cap, 10Μf, 16V, 20%; Capacitance Panasonic Cap, 10Uf, 16V, Tant, Polymer, B Rohs Compliant Panasonic Tantalum Capacitor, 10Uf, 16V, 20%, 1411, Full Reel; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701259 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details