Panasonic Capacitors - Tantalum - Polymer Capacitors 16TDC33MYFB

Description
Win Source Part Number: 1011259-16TDC33MYFB Category: Capacitors>Tantalum - Polymer Capacitors Series: POSCAP™ TDC Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 90mOhm @ 100kHz Lifetime @ Temp.: 1000 Hrs @ 125°C Manufacturer Size Code: B2 Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable HTSUS: 8532.21.0050 Mfr: Panasonic Electronic Components Other Names: 10-16TDC33MYFBTR,10- 16TDC33MYFBDKR,10-16 TDC33MYFBCT Base Product Number: 16TDC
Request a Quote Datasheet
Description
Win Source Part Number: 1011259-16TDC33MYFB Category: Capacitors>Tantalum - Polymer Capacitors Series: POSCAP™ TDC Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 90mOhm @ 100kHz Lifetime @ Temp.: 1000 Hrs @ 125°C Manufacturer Size Code: B2 Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable HTSUS: 8532.21.0050 Mfr: Panasonic Electronic Components Other Names: 10-16TDC33MYFBTR,10- 16TDC33MYFBDKR,10-16 TDC33MYFBCT Base Product Number: 16TDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 1011259-16TDC33MYFB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1011259-16TDC33MYFB
Capacitors - Tantalum - Polymer Capacitors 1011259-16TDC33MYFB
Win Source Part Number: 1011259-16TDC33MYFB Category: Capacitors>Tantalum - Polymer Capacitors Series: POSCAP™ TDC Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 90mOhm @ 100kHz Lifetime @ Temp.: 1000 Hrs @ 125°C Manufacturer Size Code: B2 Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable HTSUS: 8532.21.0050 Mfr: Panasonic Electronic Components Other Names: 10-16TDC33MYFBTR,10- 16TDC33MYFBDKR,10-16 TDC33MYFBCT Base Product Number: 16TDC

Win Source Part Number: 1011259-16TDC33MYFB
Category: Capacitors>Tantalum - Polymer Capacitors
Series: POSCAP™ TDC
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 90mOhm @ 100kHz
Lifetime @ Temp.: 1000 Hrs @ 125°C
Manufacturer Size Code: B2
Package / Case: 1411 (3528 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
HTSUS: 8532.21.0050
Mfr: Panasonic Electronic Components
Other Names: 10-16TDC33MYFBTR,10-16TDC33MYFBDKR,10-16TDC33MYFBCT
Base Product Number: 16TDC

Buy Now Datasheet
Singapore, Singapore
Tantalum Capacitor, Tantalum (solid Polymer), Product overview: 16TDC33MYFB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TDC33MYFB can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Tantalum (solid Polymer), Product overview: 16TDC33MYFB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TDC33MYFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 16TDC33MYFB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
16TDC33MYFB
Capacitors - Tantalum - Polymer Capacitors 16TDC33MYFB
CAP TANT POLY 33UF 16V 1411

CAP TANT POLY 33UF 16V 1411

Supplier's Site
Cap, 33Uf, 16V, Tant, Polymer, B2; Capacitance Panasonic - 42AH1015 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 16V, Tant, Polymer, B2; Capacitance Panasonic
42AH1015
Cap, 33Uf, 16V, Tant, Polymer, B2; Capacitance Panasonic 42AH1015
CAP, 33UF, 16V, TANT, POLYMER, B2; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B2; ESR:0.09ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 33UF, 16V, TANT, POLYMER, B2; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B2; ESR:0.09ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Uf, 16V, Tant, Polymer, B2 Rohs Compliant Panasonic - 66AH1801 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 16V, Tant, Polymer, B2 Rohs Compliant Panasonic
66AH1801
Cap, 33Uf, 16V, Tant, Polymer, B2 Rohs Compliant Panasonic 66AH1801
CAP, 33UF, 16V, TANT, POLYMER, B2 ROHS COMPLIANT: YES

CAP, 33UF, 16V, TANT, POLYMER, B2 ROHS COMPLIANT: YES

Supplier's Site
Cap, 33Uf, 16V, Tant, Polymer, B2; Capacitance Panasonic - 42AH1014 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 16V, Tant, Polymer, B2; Capacitance Panasonic
42AH1014
Cap, 33Uf, 16V, Tant, Polymer, B2; Capacitance Panasonic 42AH1014
CAP, 33UF, 16V, TANT, POLYMER, B2; Capacitance:33µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B2; ESR:0.09ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm RoHS Compliant: Yes

CAP, 33UF, 16V, TANT, POLYMER, B2; Capacitance:33µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B2; ESR:0.09ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1011259-16TDC33MYFB 70-16TDC33MYFB 16TDC33MYFB 42AH1015 66AH1801 42AH1014
Product Name Capacitors - Tantalum - Polymer Capacitors Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, 33Uf, 16V, Tant, Polymer, B2; Capacitance Panasonic Cap, 33Uf, 16V, Tant, Polymer, B2 Rohs Compliant Panasonic Cap, 33Uf, 16V, Tant, Polymer, B2; Capacitance Panasonic
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Tantalum Capacitors - 1814689 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C233T200DG1DS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers