Panasonic Aluminum - Polymer Capacitors 16SVQP39M

Description
CAP ALUM POLY 39UF 20% 16V SMD
Datasheet
Description
CAP ALUM POLY 39UF 20% 16V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 16SVQP39M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SVQP39M
Aluminum - Polymer Capacitors 16SVQP39M
CAP ALUM POLY 39UF 20% 16V SMD

CAP ALUM POLY 39UF 20% 16V SMD

Supplier's Site Datasheet
Cap, Alu Polymer, 39Uf, 16V, Rad Can; Capacitance Panasonic - 70AC7320 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Polymer, 39Uf, 16V, Rad Can; Capacitance Panasonic
70AC7320
Cap, Alu Polymer, 39Uf, 16V, Rad Can; Capacitance Panasonic 70AC7320
CAP, ALU POLYMER, 39UF, 16V, RAD CAN; Capacitance:39µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.05ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface MountRoHS Compliant: Yes

CAP, ALU POLYMER, 39UF, 16V, RAD CAN; Capacitance:39µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.05ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface MountRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Polymer, 39Uf, 16V, Rad Can; Capacitance Panasonic - 70AC7319 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Polymer, 39Uf, 16V, Rad Can; Capacitance Panasonic
70AC7319
Cap, Alu Polymer, 39Uf, 16V, Rad Can; Capacitance Panasonic 70AC7319
CAP, ALU POLYMER, 39UF, 16V, RAD CAN; Capacitance:39µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.05ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface MountRoHS Compliant: Yes

CAP, ALU POLYMER, 39UF, 16V, RAD CAN; Capacitance:39µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.05ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface MountRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 16SVQP39M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
16SVQP39M
Capacitors - Aluminum - Polymer Capacitors 16SVQP39M
CAP ALUM POLY 39UF 20% 16V SMD

CAP ALUM POLY 39UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 16SVQP39M 70AC7320 16SVQP39M
Product Name Aluminum - Polymer Capacitors Cap, Alu Polymer, 39Uf, 16V, Rad Can; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 39 microF 39 microF 39 microF
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers