Panasonic Aluminium Capacitors 16SVPT560M

Description
Capacitor OS-CON SMD SVPT 16V 560uF 105'
Request a Quote Datasheet
Description
Capacitor OS-CON SMD SVPT 16V 560uF 105'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2111955P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2111955P
Aluminium Capacitors 2111955P
Capacitor OS-CON SMD SVPT 16V 560uF 105'

Capacitor OS-CON SMD SVPT 16V 560uF 105'

Supplier's Site
Aluminium Capacitors - 2111953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2111953
Aluminium Capacitors 2111953
Capacitor OS-CON SMD SVPT 16V 560uF 105'

Capacitor OS-CON SMD SVPT 16V 560uF 105'

Supplier's Site
Aluminium Capacitors - 2111955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2111955
Aluminium Capacitors 2111955
Panasonic 16SVPT560M Solid Capacitor

Panasonic 16SVPT560M Solid Capacitor

Supplier's Site
Aluminum - Polymer Capacitors - 16SVPT560M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SVPT560M
Aluminum - Polymer Capacitors 16SVPT560M
CAP ALUM POLY 560UF 20% 16V SMD

CAP ALUM POLY 560UF 20% 16V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 16SVPT560M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
16SVPT560M
Capacitors - Aluminum - Polymer Capacitors 16SVPT560M
CAP ALUM POLY 560UF 20% 16V SMD

CAP ALUM POLY 560UF 20% 16V SMD

Supplier's Site
Cap, 560Uf, 16V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic - 98AH8116 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Uf, 16V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic
98AH8116
Cap, 560Uf, 16V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic 98AH8116
CAP, 560UF, 16V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

CAP, 560UF, 16V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

Supplier's Site
Cap, 560Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1153 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1153
Cap, 560Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1153
CAP, 560UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:560µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 560UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:560µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 560Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1152 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1152
Cap, 560Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1152
CAP, 560UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:560µF; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitor Mounting:Surface Mount; Product Diameter:8mm RoHS Compliant: Yes

CAP, 560UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:560µF; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitor Mounting:Surface Mount; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2111955P 2111953 2111955 16SVPT560M 16SVPT560M 98AH8116 38AJ1153 38AJ1152
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, 560Uf, 16V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic Cap, 560Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic Cap, 560Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor SolderRoHS Compliant: Yes Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 560 microF 560 microF 560 microF 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminium Capacitors - 1701086 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details