The Panasonic 100µF, 16V aluminum electrolytic polymer capacitor (part number 42AH1024) is designed for surface mount applications. It features a low equivalent series resistance (ESR) of 10 mΩ maximum, ensuring efficient performance in various electronic circuits. The capacitor has a rated endurance of 20,000 hours at a temperature of 105°C, making it suitable for high-temperature environments. It complies with RoHS regulations and is halogen-free, aligning with modern environmental standards. The capacitance tolerance is ±20%, and it operates within a temperature range of -55°C to +105°C. This capacitor is ideal for use in general electronic equipment, including AV products, home appliances, and communication devices.
Win Source Part Number: 1359566-16SVPT100M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 49 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SVPT
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 16SVPT
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 24mOhm
Lifetime @ Temp.: 20000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 124.5 mA @ 120 Hz
Ripple Current @ High Frequency: 2.49 A @ 100 kHz
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.256" (6.50mm)
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Panasonic 16SVPT100M Polymer Capacitor
Panasonic 16SVPT100M Polymer Capacitor
Cap Aluminum Polymer 100uF 16VDC 20% (6.3 X 6.4mm) SMD 0.024 Ohm 2490mA 20000h 105°C T/R Product overview: 16SVPT100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 0.024 Ohm, 2490mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 0.024 Ohm, 2490mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPT100M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 100UF 20% 16V SMD
CAP, 100UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.024ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS
CAP, 100UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.024ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS
CAP ALUM POLY 100UF 20% 16V SMD
CAP ALUM POLY 100UF 20% 16V SMD
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359566-16SVPT100M | 2018078 | 69-16SVPT100M | 16SVPT100M | 42AH1024 | 16SVPT100M | 16SVPT100M |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Polymer Capacitors | SMD 100uF 0.024 Ohm 2490mA Capacitor | Aluminum - Polymer Capacitors | Cap, 100Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts |