The Panasonic SVPT series capacitor has a capacitance of 1000 µF and a rated voltage of 16V. It features a low equivalent series resistance (ESR) of 10 mΩ maximum, ensuring efficient performance in various applications. This surface mount aluminum electrolytic capacitor is designed for a temperature range of -55°C to +105°C and has a lifespan of 20,000 hours at 105°C. The capacitor is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. It has a capacitance tolerance of ±20% and is capable of withstanding damp heat conditions. The dimensions and specifications make it a versatile choice for engineers looking for reliable performance in compact electronic designs.
Win Source Part Number: 984554-16SVPT1000M
Category: Capacitors>Aluminum - Polymer Capacitors
Series: OS-CON™, SVPT
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.500" (12.70mm)
Standard Package: 400
Mounting: SMD (SMT)
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 12mOhm
Lifetime @ Temp.: 20000 Hrs @ 105°C
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: 10-16SVPT1000MCT,10-
Base Product Number: 16SVPT
Ripple Current @ Low Frequency: 270 mA @ 120 Hz
Ripple Current @ High Frequency: 5.4 A @ 100 kHz
CAP ALUM POLY 1000UF 20% 16V SMD Product overview: 16SVPT1000M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000UF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPT1000M can be used for catalog matching and distributor lookup.
Panasonic 16SVPT1000M Solid Capacitor
Capacitor OS-CON SMD SVPT 16V 1000uF 105
Capacitor OS-CON SMD SVPT 16V 1000uF 105
CAP ALUM POLY 1000UF 20% 16V SMD
CAP ALUM POLY 1000UF 20% 16V SMD
CAP, 1000UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:1000µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.012ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:5.4A RoHS Compliant: Yes
CAP, 1000UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:1000µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.012ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:5.4A RoHS Compliant: Yes
CAP, 1000UF, 16V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 984554-16SVPT1000M | 69-16SVPT1000M | 2111948 | 2111948P | 2111947 | 16SVPT1000M | 16SVPT1000M | 38AJ1149 | 98AH8114 |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | SMD 1000UF 16V Capacitor | Aluminium Capacitors | Aluminium Capacitors | Aluminium Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 1000Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Cap, 1000Uf, 16V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||||||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts |