Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 16V, 20% +Tol, 20% -Tol, 82uF, Surface Mount, 3333, CHIP, ROHS COMPLIANT Product overview: 16SVPS82M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 82uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 82uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPS82M can be used for catalog matching and distributor lookup.
Win Source Part Number: 983653-16SVPS82M
Category: Capacitors>Aluminum - Polymer Capacitors
Series: OS-CON™, SVPS
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 82 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 30mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P19138CT,P19138TR,P1
Base Product Number: 16SVPS
Ripple Current @ Low Frequency: 138 mA @ 120 Hz
Ripple Current @ High Frequency: 2.76 A @ 100 kHz
CAP ALUM POLY 82UF 20% 16V SMD
CAP ALUM POLY 82UF 20% 16V SMD
CAP, 82µF, 16V, 20%; Capacitance:82µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPS Series; ESR:0.03ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Aluminum Organic Polymer Capacitors 16VDC, 82uF, 30mOhm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-16SVPS82M | 983653-16SVPS82M | 16SVPS82M | 16SVPS82M | 86Y9806 | 16SVPS82M |
| Product Name | SMD 16V 82uF Capacitor | Capacitors - Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 82Μf, 16V, 20%; Capacitance Panasonic | Aluminum Organic Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 8.20E7 microF | 82 microF | 82 microF | 82 microF | 82 microF |