PANASONIC ELECTRONIC COMPONENTS 16SVPS22M Electrolytic Capacitor, 22 F, 16 V, SVPS Series, Radial Can - SMD, -55 C
CAP ALUM POLY 22UF 20% 16V SMD
Aluminum Organic Polymer Capacitors 16VDC, 22uF, 90mOhm
CAP ALUM POLY 22UF 20% 16V SMD
| Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 590-16SVPS22M | 16SVPS22M | 16SVPS22M | 16SVPS22M |
| Product Name | PANASONIC ELECTRONIC COMPONENTS 16SVPS22M Electrolytic Capacitor, 22 F, 16 V, SVPS Series, Radial Can - SMD, -55 C | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | |
| Capacitance Tolerance | 20 (+/- %) |