Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1330232-16SVPS100M
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Reel - TR
Type: Polymer
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 35mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Other Part Number: P19140DKR,P19140CT,P
Base Product Number: 16SVPS
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 133.5 mA @ 120 Hz
Ripple Current @ High Frequency: 2.67 A @ 100 kHz
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 16V, 20% +Tol, 20% -Tol, 100uF, Surface Mount, 4141, CHIP, ROHS COMPLIANT Product overview: 16SVPS100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 100uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPS100M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 100UF 20% 16V SMD
CAP, 100µF, 16V, 20%; Capacitance:100µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPS Series; ESR:0.035ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP ALUM POLY 100UF 20% 16V SMD
Aluminum Organic Polymer Capacitors 16VDC, 100uF, 35mOhm
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1330232-16SVPS100M | 69-16SVPS100M | 16SVPS100M | 86Y9802 | 16SVPS100M | 16SVPS100M |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | SMD 16V 100uF Capacitor | Capacitors - Aluminum - Polymer Capacitors | Cap, 100Μf, 16V, 20%; Capacitance Panasonic | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 100 microF | 1.00E8 microF | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) |