Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: 16SVPK330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPK330M can be used for catalog matching and distributor lookup.
Panasonic 16SVPK330M Polymer Capacitor
Panasonic 16SVPK330M Polymer Capacitor
Panasonic 16SVPK330M Polymer Capacitor
Win Source Part Number: 1359511-16SVPK330M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SVPK
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 16SVPK
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 22mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Applications: General Purpose
Ripple Current @ Low Frequency: 52 mA @ 120 Hz
Ripple Current @ High Frequency: 1.04 A @ 100 kHz
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.276" (7.00mm)
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
CAP ALUM POLY 330UF 20% 16V SMD
CAP, 330UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:330µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.022ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitor Mounting:Surface Mount; Product Diameter:8mm RoHS Compliant: Yes
CAP, 330UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:330µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.022ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 330UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:330µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPK Series; ESR:0.022ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature RoHS Compliant: Yes
CAP ALUM POLY 330UF 20% 16V SMD
Aluminum Organic Polymer Capacitors 16VDC 330uF OSCON Polymer
CAP ALUM POLY 330UF 20% 16V SMD
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-16SVPK330M | 1813163 | 1813163P | 1359511-16SVPK330M | 16SVPK330M | 83AC7006 | 83AC7007 | 81AC5851 | 16SVPK330M | 16SVPK330M | 16SVPK330M |
| Product Name | Capacitor | Polymer Capacitors | Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 330Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Cap, 330Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Cap, 330Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | Solder | Chip Capacitor | Chip Capacitor; Surface Mount | |||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | |||||
| Electrolytic Capacitors | Aluminum Electrolytic | Electrolytic | Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |