OS-CON / SVPG / 16V / 330uF
OS-CON / SVPG / 16V / 330uF
Panasonic 16SVPG330MX Solid Capacitor
CAP ALUM POLY 330UF 20% 16V SMD
CAP ALUM POLY 330UF 20% 16V SMD
CAP ALUM POLY 330UF 20% 16V SMD
CAP, 330UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:330µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.016ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 330UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:330µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.016ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 330UF, 16V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
| RS Components, Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2237695P | 16SVPG330MX | 16SVPG330MX | 16SVPG330MX | 38AJ1322 | 15AJ3500 |
| Product Name | Aluminium Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 330Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Cap, 330Uf, 16V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | Solder |