Panasonic Cap, 1200Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic 16SVPG1200M

Description
CAP, 1200UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:1200µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:7A RoHS Compliant: Yes
Datasheet
Description
CAP, 1200UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:1200µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:7A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1200Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1318 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1318
Cap, 1200Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1318
CAP, 1200UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:1200µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:7A RoHS Compliant: Yes

CAP, 1200UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:1200µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:7A RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1200Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1317 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1317
Cap, 1200Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1317
CAP, 1200UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:1200µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:7A RoHS Compliant: Yes

CAP, 1200UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:1200µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:7A RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 16SVPG1200M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SVPG1200M
Aluminum - Polymer Capacitors 16SVPG1200M
CAP ALUM POLY 1200UF 20% 16V SMD

CAP ALUM POLY 1200UF 20% 16V SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 38AJ1318 16SVPG1200M
Product Name Cap, 1200Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1200 microF 1200 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminium Capacitors - 1701326 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details