Panasonic Capacitors - Aluminum - Polymer Capacitors 16SVPG100M

Description
CAP ALUM POLY 100UF 20% 16V SMD
Datasheet
Description
CAP ALUM POLY 100UF 20% 16V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 16SVPG100M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
16SVPG100M
Capacitors - Aluminum - Polymer Capacitors 16SVPG100M
CAP ALUM POLY 100UF 20% 16V SMD

CAP ALUM POLY 100UF 20% 16V SMD

Supplier's Site
Cap, 100Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1316 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1316
Cap, 100Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1316
CAP, 100UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, 100UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1315 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1315
Cap, 100Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1315
CAP, 100UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, 100UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 16SVPG100M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SVPG100M
Aluminum - Polymer Capacitors 16SVPG100M
CAP ALUM POLY 100UF 20% 16V SMD

CAP ALUM POLY 100UF 20% 16V SMD

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 16SVPG100M 38AJ1316 16SVPG100M
Product Name Capacitors - Aluminum - Polymer Capacitors Cap, 100Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Solder
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 226SVH6R3MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers