Win Source Part Number: 1034928-16SVPF560M
Category: Capacitors>Aluminum - Polymer Capacitors
Series: OS-CON™, SVPF
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Capacitance: 560 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 14mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
Alternative Parts (Cross-Reference): 20SVPF560M; 4SVP560M; EEEFT1V561GP; EMVY350ARA561MKE0S; 35TGV560M12.5X16; EMZJ250ADA561MJA0G16
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P16481CT,P16481DKR,P
Base Product Number: 16SVPF
Ripple Current @ Low Frequency: 247.5 mA @ 120 Hz
Ripple Current @ High Frequency: 4.95 A @ 100 kHz
16V 560uF Polymer Aluminum Capacitor, 14mR ESR, 105°C, SMD Product overview: 16SVPF560M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 560uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 560uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPF560M can be used for catalog matching and distributor lookup.
Cap Aluminum Polymer 560uF 16VDC 20% (8 X 11.9mm) SMD 0.014 Ohm 4950mA 5000h 105C T/R
CAP, ALU ELEC, POLYMER, 560UF, 16V, SMD; Capacitance:560µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 560µF, 16V; Capacitance:560µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.014ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP ALUM POLY 560UF 20% 16V SMD
CAP ALUM POLY 560UF 20% 16V SMD
CAP ALUM POLY 560UF 20% 16V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1034928-16SVPF560M | 69-16SVPF560M | 590-16SVPF560M | 86Y9798 | 47AC6739 | 16SVPF560M | 16SVPF560M | 16SVPF560M |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | SMD 16V 560uF Capacitor | Cap Aluminum Polymer 560uF 16VDC 20% (8 X 11.9mm) SMD 0.014 Ohm 4950mA 5000h 105C T/R | Cap, Alu Elec, Polymer, 560Uf, 16V, Smd; Capacitance Panasonic | Cap, 560Μf, 16V; Capacitance Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 560 microF | 560 microF | 560 microF | 560 microF | 560 microF | 560 microF | 560 microF | 560 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts |