Panasonic Polymer Capacitors 16SVPF1000MX

Description
Panasonic 16SVPF1000MX Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 16SVPF1000MX Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 1891636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1891636
Polymer Capacitors 1891636
Panasonic 16SVPF1000MX Polymer Capacitor

Panasonic 16SVPF1000MX Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1891636P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1891636P
Polymer Capacitors 1891636P
Panasonic 16SVPF1000MX Polymer Capacitor

Panasonic 16SVPF1000MX Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1891613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1891613
Polymer Capacitors 1891613
Panasonic 16SVPF1000MX Polymer Capacitor

Panasonic 16SVPF1000MX Polymer Capacitor

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 1025177-16SVPF1000MX - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1025177-16SVPF1000MX
Capacitors - Aluminum - Polymer Capacitors 1025177-16SVPF1000MX
Win Source Part Number: 1025177-16SVPF1000MX Category: Capacitors>Aluminum - Polymer Capacitors Series: OS-CON™, SVPF Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 16mOhm Lifetime @ Temp.: 5000 Hrs @ 105°C Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: P124991TR,P124991CT, P124991DKR Base Product Number: 16SVPF Ripple Current @ Low Frequency: 215 mA @ 120 Hz Ripple Current @ High Frequency: 4.3 A @ 100 kHz

Win Source Part Number: 1025177-16SVPF1000MX
Category: Capacitors>Aluminum - Polymer Capacitors
Series: OS-CON™, SVPF
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 16mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P124991TR,P124991CT,P124991DKR
Base Product Number: 16SVPF
Ripple Current @ Low Frequency: 215 mA @ 120 Hz
Ripple Current @ High Frequency: 4.3 A @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: 16SVPF1000MX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPF1000MX can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: 16SVPF1000MX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPF1000MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 16SVPF1000MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
16SVPF1000MX
Capacitors - Aluminum - Polymer Capacitors 16SVPF1000MX
CAP ALUM POLY 1000UF 20% 16V SMD

CAP ALUM POLY 1000UF 20% 16V SMD

Supplier's Site
Cap, 1000Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 33AH6337 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic
33AH6337
Cap, 1000Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic 33AH6337
CAP, 1000UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:1000µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.016ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:4.3A RoHS Compliant: Yes

CAP, 1000UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:1000µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.016ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:4.3A RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 33AH6336 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic
33AH6336
Cap, 1000Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic 33AH6336
CAP, 1000UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:1000µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.016ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:4.3A RoHS Compliant: Yes

CAP, 1000UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:1000µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.016ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:4.3A RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 16SVPF1000MX - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SVPF1000MX
Aluminum - Polymer Capacitors 16SVPF1000MX
CAP ALUM POLY 1000UF 20% 16V SMD

CAP ALUM POLY 1000UF 20% 16V SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1891636 1891636P 1025177-16SVPF1000MX 69-16SVPF1000MX 16SVPF1000MX 33AH6337 16SVPF1000MX
Product Name Polymer Capacitors Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Capacitor Capacitors - Aluminum - Polymer Capacitors Cap, 1000Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic Aluminum - Polymer Capacitors
Electrostatic Capacitors Polymer Polymer
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C114U063DF1DS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers