Capacitance:1000µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.012ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Capacitor Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 30AC3355 |
| Product Name | Capacitance Panasonic |
| Configuration / Form Factor | Chip Capacitor; Solder |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 1000 microF |