Panasonic SMD 470uF 16V 6.1A Capacitor 16SVPE470M

Description
470uF 16V Polymer Al Electrolytic Cap, 10mR ESR, 6.1A Ripple, SMD Product overview: 16SVPE470M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 16V, 6.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 16V, 6.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPE470M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470uF 16V Polymer Al Electrolytic Cap, 10mR ESR, 6.1A Ripple, SMD Product overview: 16SVPE470M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 16V, 6.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 16V, 6.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPE470M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470uF 16V 6.1A Capacitor
69-16SVPE470M
SMD 470uF 16V 6.1A Capacitor 69-16SVPE470M
470uF 16V Polymer Al Electrolytic Cap, 10mR ESR, 6.1A Ripple, SMD Product overview: 16SVPE470M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 16V, 6.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 16V, 6.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPE470M can be used for catalog matching and distributor lookup.

470uF 16V Polymer Al Electrolytic Cap, 10mR ESR, 6.1A Ripple, SMD Product overview: 16SVPE470M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 16V, 6.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 16V, 6.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPE470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 7887627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887627
Polymer Capacitors 7887627
Panasonic 16SVPE470M Polymer Capacitor

Panasonic 16SVPE470M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7887627P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887627P
Polymer Capacitors 7887627P
Panasonic 16SVPE470M Polymer Capacitor

Panasonic 16SVPE470M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1000145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1000145
Polymer Capacitors 1000145
Panasonic 16SVPE470M Polymer Capacitor

Panasonic 16SVPE470M Polymer Capacitor

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 1328522-16SVPE470M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1328522-16SVPE470M
Capacitors - Aluminum - Polymer Capacitors 1328522-16SVPE470M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1328522-16SVPE470M Category: Capacitors>Aluminum - Polymer Capacitors Packaging: Reel - TR Type: Polymer Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.500" (12.70mm) Standard Package: 400 Mounting: Surface Mount Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 10mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: Not Applicable HTSUS: 8532.22.0020 Other Part Number: P16477DKR,P16477TR,P 16477CT Base Product Number: 16SVPE RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 305 mA @ 120 Hz Ripple Current @ High Frequency: 6.1 A @ 100 kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1328522-16SVPE470M
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Reel - TR
Type: Polymer
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.500" (12.70mm)
Standard Package: 400
Mounting: Surface Mount
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 10mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Other Part Number: P16477DKR,P16477TR,P16477CT
Base Product Number: 16SVPE
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 305 mA @ 120 Hz
Ripple Current @ High Frequency: 6.1 A @ 100 kHz

Buy Now Datasheet
Aluminum - Polymer Capacitors - 16SVPE470M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SVPE470M
Aluminum - Polymer Capacitors 16SVPE470M
CAP ALUM POLY 470UF 20% 16V SMD

CAP ALUM POLY 470UF 20% 16V SMD

Supplier's Site Datasheet
Cap, Alu Elec, Polymer, 470Uf, 16V, Reel; Capacitance Panasonic - 98W0213 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 470Uf, 16V, Reel; Capacitance Panasonic
98W0213
Cap, Alu Elec, Polymer, 470Uf, 16V, Reel; Capacitance Panasonic 98W0213
CAP, ALU ELEC, POLYMER, 470UF, 16V, REEL; Capacitance:470µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.01ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 470UF, 16V, REEL; Capacitance:470µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.01ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 470Uf, 16V, Radial Can-Smd; Capacitance Panasonic - 98W0212 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 16V, Radial Can-Smd; Capacitance Panasonic
98W0212
Aluminum Electrolytic Capacitor, 470Uf, 16V, Radial Can-Smd; Capacitance Panasonic 98W0212
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, RADIAL CAN-SMD; Capacitance:470µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.01ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, RADIAL CAN-SMD; Capacitance:470µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.01ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
CAP ALUM POLY 470UF 20% 16V SMD - 590-16SVPE470M - Utmel Electronic Limited
Hong Kong, China
CAP ALUM POLY 470UF 20% 16V SMD
590-16SVPE470M
CAP ALUM POLY 470UF 20% 16V SMD 590-16SVPE470M
CAP ALUM POLY 470UF 20% 16V SMD

CAP ALUM POLY 470UF 20% 16V SMD

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 16SVPE470M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
16SVPE470M
Capacitors - Aluminum - Polymer Capacitors 16SVPE470M
CAP ALUM POLY 470UF 20% 16V SMD

CAP ALUM POLY 470UF 20% 16V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 16SVPE470M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
16SVPE470M
Aluminum - Polymer Capacitors 16SVPE470M
CAP ALUM POLY 470UF 20% 16V SMD

CAP ALUM POLY 470UF 20% 16V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-16SVPE470M 7887627 7887627P 1328522-16SVPE470M 16SVPE470M 98W0213 98W0212 590-16SVPE470M 16SVPE470M 16SVPE470M
Product Name SMD 470uF 16V 6.1A Capacitor Polymer Capacitors Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, Alu Elec, Polymer, 470Uf, 16V, Reel; Capacitance Panasonic Aluminum Electrolytic Capacitor, 470Uf, 16V, Radial Can-Smd; Capacitance Panasonic CAP ALUM POLY 470UF 20% 16V SMD Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Solder Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPS302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminium Capacitors - 1701287 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000240GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details