Panasonic Cap, 470Μf, 16V, 20%, Radial; Capacitance Panasonic 16SVPE470M..

Description
CAP, 470µF, 16V, 20%, RADIAL; Capacitance:470µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPE Series; ESR:0.01ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 470µF, 16V, 20%, RADIAL; Capacitance:470µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPE Series; ESR:0.01ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 470Μf, 16V, 20%, Radial; Capacitance Panasonic - 86Y9794 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 16V, 20%, Radial; Capacitance Panasonic
86Y9794
Cap, 470Μf, 16V, 20%, Radial; Capacitance Panasonic 86Y9794
CAP, 470µF, 16V, 20%, RADIAL; Capacitance:470µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPE Series; ESR:0.01ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 470µF, 16V, 20%, RADIAL; Capacitance:470µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPE Series; ESR:0.01ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 86Y9794
Product Name Cap, 470Μf, 16V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701066 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C134U016EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details