Panasonic SMD 270uF 16V Capacitor 16SVPC270M

Description
270uF 16V Ceramic Capacitor, SMD, 105°C, 20% Tol Product overview: 16SVPC270M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPC270M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
270uF 16V Ceramic Capacitor, SMD, 105°C, 20% Tol Product overview: 16SVPC270M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPC270M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 270uF 16V Capacitor
69-16SVPC270M
SMD 270uF 16V Capacitor 69-16SVPC270M
270uF 16V Ceramic Capacitor, SMD, 105°C, 20% Tol Product overview: 16SVPC270M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPC270M can be used for catalog matching and distributor lookup.

270uF 16V Ceramic Capacitor, SMD, 105°C, 20% Tol Product overview: 16SVPC270M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPC270M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 16SVPC270M - 854097-16SVPC270M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 16SVPC270M
854097-16SVPC270M
Aluminum - Polymer Capacitors - 16SVPC270M 854097-16SVPC270M
Manufacturer: Panasonic Win Source Part Number: 854097-16SVPC270M Series: OS-CON™, SVPC Features: 270 µF 16 V Aluminum - Polymer Capacitors Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.22.0020 Other Part Number: P16471CT, P16471DKR, P16471TR

Manufacturer: Panasonic
Win Source Part Number: 854097-16SVPC270M
Series: OS-CON™, SVPC
Features: 270 µF 16 V Aluminum - Polymer Capacitors
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8532.22.0020
Other Part Number: P16471CT, P16471DKR, P16471TR

Buy Now Datasheet
Cap, 270Μf, 16V, 20%, Radial; Capacitance Panasonic - 86Y9788 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Μf, 16V, 20%, Radial; Capacitance Panasonic
86Y9788
Cap, 270Μf, 16V, 20%, Radial; Capacitance Panasonic 86Y9788
CAP, 270µF, 16V, 20%, RADIAL; Capacitance:270µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.016ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 270µF, 16V, 20%, RADIAL; Capacitance:270µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.016ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 270Uf, 16V, Radial Can-Smd, Full Reel; Capacitance Panasonic - 98W0206 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 270Uf, 16V, Radial Can-Smd, Full Reel; Capacitance Panasonic
98W0206
Aluminum Electrolytic Capacitor, 270Uf, 16V, Radial Can-Smd, Full Reel; Capacitance Panasonic 98W0206
ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 16V, RADIAL CAN-SMD, FULL REEL; Capacitance:270µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.016ohm; Lifetime @ Temperature:2000 hours @ 105°C; Ripple Current:4.07A RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 16V, RADIAL CAN-SMD, FULL REEL; Capacitance:270µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.016ohm; Lifetime @ Temperature:2000 hours @ 105°C; Ripple Current:4.07A RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 16SVPC270M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
16SVPC270M
Aluminum - Polymer Capacitors 16SVPC270M
CAP ALUM POLY 270UF 20% 16V SMD

CAP ALUM POLY 270UF 20% 16V SMD

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 16SVPC270M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SVPC270M
Aluminum - Polymer Capacitors 16SVPC270M
CAP ALUM POLY 270UF 20% 16V SMD

CAP ALUM POLY 270UF 20% 16V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 16SVPC270M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
16SVPC270M
Capacitors - Aluminum - Polymer Capacitors 16SVPC270M
CAP ALUM POLY 270UF 20% 16V SMD

CAP ALUM POLY 270UF 20% 16V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-16SVPC270M 854097-16SVPC270M 86Y9788 98W0206 16SVPC270M 16SVPC270M 16SVPC270M
Product Name SMD 270uF 16V Capacitor Aluminum - Polymer Capacitors - 16SVPC270M Cap, 270Μf, 16V, 20%, Radial; Capacitance Panasonic Aluminum Electrolytic Capacitor, 270Uf, 16V, Radial Can-Smd, Full Reel; Capacitance Panasonic Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 270 microF 270 microF 270 microF 270 microF 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U050BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers