150uF 16V Ceramic Capacitor, SMD, 105C, 22mR ESR Product overview: 16SVPC150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPC150M can be used for catalog matching and distributor lookup.
CAP, ALU ELEC, POLYMER, 150UF, 16V, SMD; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.022ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 150UF, 16V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
CAP ALUM POLY 150UF 20% 16V SMD
CAP ALUM POLY 150UF 20% 16V SMD
CAP ALUM POLY 150UF 20% 16V SMD
CAP ALUM POLY 150UF 20% 16V SMD
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-16SVPC150M | 86Y9787 | 66AH1796 | 16SVPC150M | 16SVPC150M | 590-16SVPC150M | 16SVPC150M |
| Product Name | SMD 150uF 16V Capacitor | Cap, Alu Elec, Polymer, 150Uf, 16V, Smd; Capacitance Panasonic | Cap, 150Uf, 16V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | CAP ALUM POLY 150UF 20% 16V SMD | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Solder | Leaded Capacitor; Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrostatic Capacitors | Ceramic Composition | ALUMINUM (WET) | |||||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |