Panasonic SMD 16V 100uF 2.49A Capacitor 16SVPC100M

Description
16V 100uF Polymer Ceramic Capacitor, 2.49A Ripple, 24mR ESR, SMD Product overview: 16SVPC100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 100uF, 2.49A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 100uF, 2.49A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPC100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16V 100uF Polymer Ceramic Capacitor, 2.49A Ripple, 24mR ESR, SMD Product overview: 16SVPC100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 100uF, 2.49A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 100uF, 2.49A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPC100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16V 100uF 2.49A Capacitor
69-16SVPC100M
SMD 16V 100uF 2.49A Capacitor 69-16SVPC100M
16V 100uF Polymer Ceramic Capacitor, 2.49A Ripple, 24mR ESR, SMD Product overview: 16SVPC100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 100uF, 2.49A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 100uF, 2.49A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPC100M can be used for catalog matching and distributor lookup.

16V 100uF Polymer Ceramic Capacitor, 2.49A Ripple, 24mR ESR, SMD Product overview: 16SVPC100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 100uF, 2.49A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 100uF, 2.49A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPC100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 7887609 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887609
Polymer Capacitors 7887609
Panasonic 16SVPC100M Polymer Capacitor

Panasonic 16SVPC100M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7887609P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887609P
Polymer Capacitors 7887609P
Panasonic 16SVPC100M Polymer Capacitor

Panasonic 16SVPC100M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1000135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1000135
Polymer Capacitors 1000135
Panasonic 16SVPC100M Polymer Capacitor

Panasonic 16SVPC100M Polymer Capacitor

Supplier's Site
Aluminum - Polymer Capacitors - 16SVPC100M - 1001677-16SVPC100M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 16SVPC100M
1001677-16SVPC100M
Aluminum - Polymer Capacitors - 16SVPC100M 1001677-16SVPC100M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1001677-16SVPC100M Packaging: Reel - TR Type: Polymer Voltage Rating: 16V Height - Seated (Max): 0.236" (6.00mm) Mounting: SMD (SMT) Capacitance: 100μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) ESR: 24 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can - SMD Ripple Current - Low Frequency: 124.5mA @ 120Hz Ripple Current - High Frequency: 2.49A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1001677-16SVPC100M
Packaging: Reel - TR
Type: Polymer
Voltage Rating: 16V
Height - Seated (Max): 0.236" (6.00mm)
Mounting: SMD (SMT)
Capacitance: 100μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
ESR: 24 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can - SMD
Ripple Current - Low Frequency: 124.5mA @ 120Hz
Ripple Current - High Frequency: 2.49A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
16SVPC100M
Capacitors >> Solid Capacitors 16SVPC100M
16V 100uF Polymer ±20% 24mΩ@100kHz 2.49A@100kHz SMD,D6.3xL5.9mm Solid Capacitors ROHS

16V 100uF Polymer ±20% 24mΩ@100kHz 2.49A@100kHz SMD,D6.3xL5.9mm Solid Capacitors ROHS

Supplier's Site Datasheet
Cap, 100Μf, 16V, 20%, Radial; Capacitance Panasonic - 86Y9785 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 16V, 20%, Radial; Capacitance Panasonic
86Y9785
Cap, 100Μf, 16V, 20%, Radial; Capacitance Panasonic 86Y9785
CAP, 100µF, 16V, 20%, RADIAL; Capacitance:100µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.024ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 100µF, 16V, 20%, RADIAL; Capacitance:100µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.024ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 16V, Radial Can-Smd; Capacitance Panasonic - 98W0202 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 16V, Radial Can-Smd; Capacitance Panasonic
98W0202
Aluminum Electrolytic Capacitor, 100Uf, 16V, Radial Can-Smd; Capacitance Panasonic 98W0202
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 16V, RADIAL CAN-SMD; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.024ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 16V, RADIAL CAN-SMD; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.024ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Cap, 100Μf, 16V, 20%, Radial; Capacitance Panasonic - 12AC6836 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 16V, 20%, Radial; Capacitance Panasonic
12AC6836
Cap, 100Μf, 16V, 20%, Radial; Capacitance Panasonic 12AC6836
CAP, 100µF, 16V, 20%, RADIAL; Capacitance:100µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.024ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 100µF, 16V, 20%, RADIAL; Capacitance:100µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.024ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 16SVPC100M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
16SVPC100M
Aluminum - Polymer Capacitors 16SVPC100M
CAP ALUM POLY 100UF 20% 16V SMD

CAP ALUM POLY 100UF 20% 16V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 16SVPC100M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
16SVPC100M
Capacitors - Aluminum - Polymer Capacitors 16SVPC100M
CAP ALUM POLY 100UF 20% 16V SMD

CAP ALUM POLY 100UF 20% 16V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 16SVPC100M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SVPC100M
Aluminum - Polymer Capacitors 16SVPC100M
CAP ALUM POLY 100UF 20% 16V SMD

CAP ALUM POLY 100UF 20% 16V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-16SVPC100M 7887609 7887609P 1001677-16SVPC100M 16SVPC100M 86Y9785 98W0202 16SVPC100M 16SVPC100M 16SVPC100M
Product Name SMD 16V 100uF 2.49A Capacitor Polymer Capacitors Polymer Capacitors Aluminum - Polymer Capacitors - 16SVPC100M Capacitors >> Solid Capacitors Cap, 100Μf, 16V, 20%, Radial; Capacitance Panasonic Aluminum Electrolytic Capacitor, 100Uf, 16V, Radial Can-Smd; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Polymer Polymer
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1713249 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details