CAP ALUM POLY 39UF 20% 16V SMD
CAP ALUM POLY 39UF 20% 16V SMD
CAP, ALU POLYMER, 39UF, 16V, RAD CAN; Capacitance:39µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.024ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, ALU POLYMER, 39UF, 16V, RAD CAN; Capacitance:39µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.024ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 16SVPA39MAAY | 16SVPA39MAAY | 70AC7315 |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, Alu Polymer, 39Uf, 16V, Rad Can; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Solder | |
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |