Panasonic SMD 82uF 16V 2.12A Capacitor 16SVP82M

Description
82uF 16V Polymer Al Electrolytic Cap, 40mR ESR, 2.12A Ripple, SMD Product overview: 16SVP82M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uF, 16V, 2.12A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82uF, 16V, 2.12A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVP82M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
82uF 16V Polymer Al Electrolytic Cap, 40mR ESR, 2.12A Ripple, SMD Product overview: 16SVP82M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uF, 16V, 2.12A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82uF, 16V, 2.12A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVP82M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 82uF 16V 2.12A Capacitor
69-16SVP82M
SMD 82uF 16V 2.12A Capacitor 69-16SVP82M
82uF 16V Polymer Al Electrolytic Cap, 40mR ESR, 2.12A Ripple, SMD Product overview: 16SVP82M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uF, 16V, 2.12A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82uF, 16V, 2.12A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVP82M can be used for catalog matching and distributor lookup.

82uF 16V Polymer Al Electrolytic Cap, 40mR ESR, 2.12A Ripple, SMD Product overview: 16SVP82M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uF, 16V, 2.12A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82uF, 16V, 2.12A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVP82M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 16SVP82M - 760580-16SVP82M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 16SVP82M
760580-16SVP82M
Aluminum - Polymer Capacitors - 16SVP82M 760580-16SVP82M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 760580-16SVP82M Series: OS-CON, SVP Packaging: Reel package Type: Polymer Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can - SMD Voltage Rating: 16V Mounting: SMD Capacitance: 82μF Tolerance: ±20% ESR (Equivalent Series Resistance): 40 mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Family Name: SVP Categories: Capacitors Dimension: 0.315" Dia (8.00mm) Ripple Current - Low Frequency: 106mA @ 120Hz Ripple Current - High Frequency: 2.12A @ 100kHz Height - Seated (Maximum): 0.276" (7.00mm) Introduction Date: October 02, 2002 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 760580-16SVP82M
Series: OS-CON, SVP
Packaging: Reel package
Type: Polymer
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can - SMD
Voltage Rating: 16V
Mounting: SMD
Capacitance: 82μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 40 mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Family Name: SVP
Categories: Capacitors
Dimension: 0.315" Dia (8.00mm)
Ripple Current - Low Frequency: 106mA @ 120Hz
Ripple Current - High Frequency: 2.12A @ 100kHz
Height - Seated (Maximum): 0.276" (7.00mm)
Introduction Date: October 02, 2002
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Polymer Capacitors - 7887551P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887551P
Polymer Capacitors 7887551P
Panasonic 16SVP82M Polymer Capacitor

Panasonic 16SVP82M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7887551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887551
Polymer Capacitors 7887551
Panasonic 16SVP82M Polymer Capacitor

Panasonic 16SVP82M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1000107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1000107
Polymer Capacitors 1000107
Panasonic 16SVP82M Polymer Capacitor

Panasonic 16SVP82M Polymer Capacitor

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 16SVP82M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
16SVP82M
Capacitors - Aluminum - Polymer Capacitors 16SVP82M
CAP ALUM POLY 82UF 20% 16V SMD

CAP ALUM POLY 82UF 20% 16V SMD

Supplier's Site
Cap, 82Μf, 16V; Capacitance Panasonic - 99AC4830 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Μf, 16V; Capacitance Panasonic
99AC4830
Cap, 82Μf, 16V; Capacitance Panasonic 99AC4830
CAP, 82µF, 16V; Capacitance:82µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

CAP, 82µF, 16V; Capacitance:82µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 82Uf, 16V, Radial Can-Smd; Capacitance Panasonic - 98W0240 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 82Uf, 16V, Radial Can-Smd; Capacitance Panasonic
98W0240
Aluminum Electrolytic Capacitor, 82Uf, 16V, Radial Can-Smd; Capacitance Panasonic 98W0240
ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 16V, RADIAL CAN-SMD; Capacitance:82µF; Voltage(DC):16V; AE Capacitor Case:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Product Diameter:8mm; Product Height:6.9mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 16V, RADIAL CAN-SMD; Capacitance:82µF; Voltage(DC):16V; AE Capacitor Case:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Product Diameter:8mm; Product Height:6.9mm RoHS Compliant: Yes

Supplier's Site
Cap, 82Μf, 16V, 20%, Radial; Capacitance Panasonic - 99AC4829 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Μf, 16V, 20%, Radial; Capacitance Panasonic
99AC4829
Cap, 82Μf, 16V, 20%, Radial; Capacitance Panasonic 99AC4829
CAP, 82µF, 16V, 20%, RADIAL; Capacitance:82µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 82µF, 16V, 20%, RADIAL; Capacitance:82µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Aluminum - Polymer Capacitors - 16SVP82M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SVP82M
Aluminum - Polymer Capacitors 16SVP82M
CAP ALUM POLY 82UF 20% 16V SMD

CAP ALUM POLY 82UF 20% 16V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-16SVP82M 760580-16SVP82M 7887551P 7887551 16SVP82M 99AC4830 98W0240 99AC4829 16SVP82M
Product Name SMD 82uF 16V 2.12A Capacitor Aluminum - Polymer Capacitors - 16SVP82M Polymer Capacitors Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, 82Μf, 16V; Capacitance Panasonic Aluminum Electrolytic Capacitor, 82Uf, 16V, Radial Can-Smd; Capacitance Panasonic Cap, 82Μf, 16V, 20%, Radial; Capacitance Panasonic Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to ? C (-67 to ? F)
Capacitance Range 82 microF 82 microF 82 microF 82 microF 82 microF 82 microF 82 microF 82 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 227SMH025ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers