Panasonic SMD 56uF 16V Capacitor 16SVP56M

Description
56uF 16V Ceramic Capacitor, 20% Tol, 45mR ESR, 105C, SMD Product overview: 16SVP56M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVP56M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
56uF 16V Ceramic Capacitor, 20% Tol, 45mR ESR, 105C, SMD Product overview: 16SVP56M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVP56M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 56uF 16V Capacitor
69-16SVP56M
SMD 56uF 16V Capacitor 69-16SVP56M
56uF 16V Ceramic Capacitor, 20% Tol, 45mR ESR, 105C, SMD Product overview: 16SVP56M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVP56M can be used for catalog matching and distributor lookup.

56uF 16V Ceramic Capacitor, 20% Tol, 45mR ESR, 105C, SMD Product overview: 16SVP56M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVP56M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 7887542P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887542P
Polymer Capacitors 7887542P
Panasonic 16SVP56M Polymer Capacitor

Panasonic 16SVP56M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7887542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887542
Polymer Capacitors 7887542
Panasonic 16SVP56M Polymer Capacitor

Panasonic 16SVP56M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1000106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1000106
Polymer Capacitors 1000106
Panasonic 16SVP56M Polymer Capacitor

Panasonic 16SVP56M Polymer Capacitor

Supplier's Site
Aluminum - Polymer Capacitors - 16SVP56M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SVP56M
Aluminum - Polymer Capacitors 16SVP56M
CAP ALUM POLY 56UF 20% 16V SMD

CAP ALUM POLY 56UF 20% 16V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 16SVP56M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
16SVP56M
Capacitors - Aluminum - Polymer Capacitors 16SVP56M
CAP ALUM POLY 56UF 20% 16V SMD

CAP ALUM POLY 56UF 20% 16V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 56Uf, 16V, Radial Can-Smd, Full Reel; Capacitance Panasonic - 98W0239 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 56Uf, 16V, Radial Can-Smd, Full Reel; Capacitance Panasonic
98W0239
Aluminum Electrolytic Capacitor, 56Uf, 16V, Radial Can-Smd, Full Reel; Capacitance Panasonic 98W0239
ALUMINUM ELECTROLYTIC CAPACITOR, 56UF, 16V, RADIAL CAN-SMD, FULL REEL; Capacitance:56µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 56UF, 16V, RADIAL CAN-SMD, FULL REEL; Capacitance:56µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 56Uf, 16V, Radial Can-Smd; Capacitance Panasonic - 98W0238 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 56Uf, 16V, Radial Can-Smd; Capacitance Panasonic
98W0238
Aluminum Electrolytic Capacitor, 56Uf, 16V, Radial Can-Smd; Capacitance Panasonic 98W0238
ALUMINUM ELECTROLYTIC CAPACITOR, 56UF, 16V, RADIAL CAN-SMD; Capacitance:56µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 56UF, 16V, RADIAL CAN-SMD; Capacitance:56µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-16SVP56M 7887542P 7887542 16SVP56M 16SVP56M 98W0239 98W0238
Product Name SMD 56uF 16V Capacitor Polymer Capacitors Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 56Uf, 16V, Radial Can-Smd, Full Reel; Capacitance Panasonic Aluminum Electrolytic Capacitor, 56Uf, 16V, Radial Can-Smd; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Polymer Polymer
Capacitance Range 56 microF 56 microF 56 microF 56 microF 56 microF 56 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers