Panasonic SMD 16V 3.3uF Capacitor 16SVP3R3M

Description
16V 3.3uF Polymer Al Electrolytic Capacitor, 260mR ESR, 105C, SMD Product overview: 16SVP3R3M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 3.3uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 3.3uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVP3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16V 3.3uF Polymer Al Electrolytic Capacitor, 260mR ESR, 105C, SMD Product overview: 16SVP3R3M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 3.3uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 3.3uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVP3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16V 3.3uF Capacitor
69-16SVP3R3M
SMD 16V 3.3uF Capacitor 69-16SVP3R3M
16V 3.3uF Polymer Al Electrolytic Capacitor, 260mR ESR, 105C, SMD Product overview: 16SVP3R3M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 3.3uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 3.3uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVP3R3M can be used for catalog matching and distributor lookup.

16V 3.3uF Polymer Al Electrolytic Capacitor, 260mR ESR, 105C, SMD Product overview: 16SVP3R3M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 3.3uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 3.3uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVP3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 16SVP3R3M - 1001673-16SVP3R3M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 16SVP3R3M
1001673-16SVP3R3M
Aluminum - Polymer Capacitors - 16SVP3R3M 1001673-16SVP3R3M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1001673-16SVP3R3M Packaging: Reel - TR Type: Polymer Voltage Rating: 16V Height - Seated (Max): 0.217" (5.50mm) Mounting: SMD (SMT) Capacitance: 3.3μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm) ESR: 260 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can - SMD Ripple Current - Low Frequency: 33mA @ 120Hz Ripple Current - High Frequency: 660mA @ 100kHz Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1001673-16SVP3R3M
Packaging: Reel - TR
Type: Polymer
Voltage Rating: 16V
Height - Seated (Max): 0.217" (5.50mm)
Mounting: SMD (SMT)
Capacitance: 3.3μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm)
ESR: 260 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can - SMD
Ripple Current - Low Frequency: 33mA @ 120Hz
Ripple Current - High Frequency: 660mA @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Aluminum - Polymer Capacitors - 16SVP3R3M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SVP3R3M
Aluminum - Polymer Capacitors 16SVP3R3M
CAP ALUM POLY 3.3UF 20% 16V SMD

CAP ALUM POLY 3.3UF 20% 16V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 16SVP3R3M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
16SVP3R3M
Capacitors - Aluminum - Polymer Capacitors 16SVP3R3M
CAP ALUM POLY 3.3UF 20% 16V SMD

CAP ALUM POLY 3.3UF 20% 16V SMD

Supplier's Site
Cap, Alu Elec, Polymer, 3.3Uf, 16V, Smd; Capacitance Panasonic - 86Y9808 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 3.3Uf, 16V, Smd; Capacitance Panasonic
86Y9808
Cap, Alu Elec, Polymer, 3.3Uf, 16V, Smd; Capacitance Panasonic 86Y9808
CAP, ALU ELEC, POLYMER, 3.3UF, 16V, SMD; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 3.3UF, 16V, SMD; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-16SVP3R3M 1001673-16SVP3R3M 16SVP3R3M 16SVP3R3M 86Y9808
Product Name SMD 16V 3.3uF Capacitor Aluminum - Polymer Capacitors - 16SVP3R3M Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, Alu Elec, Polymer, 3.3Uf, 16V, Smd; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Solder
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers