Panasonic SMD 22uF 16V 1.06A Capacitor 16SVP22M

Description
Polymer Al Electrolytic Cap 22uF 16V 20% 90mR 1.06A SMD Product overview: 16SVP22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 1.06A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 1.06A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVP22M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Polymer Al Electrolytic Cap 22uF 16V 20% 90mR 1.06A SMD Product overview: 16SVP22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 1.06A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 1.06A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVP22M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 16V 1.06A Capacitor
69-16SVP22M
SMD 22uF 16V 1.06A Capacitor 69-16SVP22M
Polymer Al Electrolytic Cap 22uF 16V 20% 90mR 1.06A SMD Product overview: 16SVP22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 1.06A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 1.06A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVP22M can be used for catalog matching and distributor lookup.

Polymer Al Electrolytic Cap 22uF 16V 20% 90mR 1.06A SMD Product overview: 16SVP22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 1.06A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 1.06A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVP22M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 16SVP22M - 1121450-16SVP22M - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 16SVP22M
1121450-16SVP22M
Hard To Find - 16SVP22M 1121450-16SVP22M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1121450-16SVP22M Packaging: Reel Type: Polymer Mounting Style: SMD Applications: General Purpose Capacitance: 22μF Tolerance: ±20% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 90mOhm Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.ssdc-jp.com/eng/ Manufacturer Package: Radial, Can - SMD Height - Seated (Maximum): 0.236" (6.00mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.197" Dia Lifetime at Temp.: 2000 Hrs at 105°C Ripple Current at Low Frequency: 53mA at 120Hz Ripple Current at High Frequency: 1.06A at 100kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1121450-16SVP22M
Packaging: Reel
Type: Polymer
Mounting Style: SMD
Applications: General Purpose
Capacitance: 22μF
Tolerance: ±20%
Voltage - Rated: 16V
ESR (Equivalent Series Resistance): 90mOhm
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.ssdc-jp.com/eng/
Manufacturer Package: Radial, Can - SMD
Height - Seated (Maximum): 0.236" (6.00mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.197" Dia
Lifetime at Temp.: 2000 Hrs at 105°C
Ripple Current at Low Frequency: 53mA at 120Hz
Ripple Current at High Frequency: 1.06A at 100kHz

Buy Now
Polymer Capacitors - 7887536P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887536P
Polymer Capacitors 7887536P
Panasonic 16SVP22M Polymer Capacitor

Panasonic 16SVP22M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1000101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1000101
Polymer Capacitors 1000101
Panasonic 16SVP22M Polymer Capacitor

Panasonic 16SVP22M Polymer Capacitor

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 16SVP22M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
16SVP22M
Capacitors - Aluminum - Polymer Capacitors 16SVP22M
CAP ALUM POLY 22UF 20% 16V SMD

CAP ALUM POLY 22UF 20% 16V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 16SVP22M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SVP22M
Aluminum - Polymer Capacitors 16SVP22M
CAP ALUM POLY 22UF 20% 16V SMD

CAP ALUM POLY 22UF 20% 16V SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
16SVP22M
Capacitors >> Solid Capacitors 16SVP22M
16V 22uF Polymer ±20% 90mΩ 53mA@120Hz SMD,D5xL5.9mm Solid Capacitors ROHS

16V 22uF Polymer ±20% 90mΩ 53mA@120Hz SMD,D5xL5.9mm Solid Capacitors ROHS

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 16SVP22M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
16SVP22M
Aluminum - Polymer Capacitors 16SVP22M
CAP ALUM POLY 22UF 20% 16V SMD

CAP ALUM POLY 22UF 20% 16V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 22Uf, 16V, Radial Can-Smd, Full Reel; Capacitance Panasonic - 98W0232 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 16V, Radial Can-Smd, Full Reel; Capacitance Panasonic
98W0232
Aluminum Electrolytic Capacitor, 22Uf, 16V, Radial Can-Smd, Full Reel; Capacitance Panasonic 98W0232
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 16V, RADIAL CAN-SMD, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.09ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 16V, RADIAL CAN-SMD, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.09ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 22Uf, 16V, Radial Can-Smd; Capacitance Panasonic - 98W0231 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 16V, Radial Can-Smd; Capacitance Panasonic
98W0231
Aluminum Electrolytic Capacitor, 22Uf, 16V, Radial Can-Smd; Capacitance Panasonic 98W0231
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 16V, RADIAL CAN-SMD; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.09ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 16V, RADIAL CAN-SMD; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.09ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 16V; Capacitance Panasonic - 47AC6743 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 16V; Capacitance Panasonic
47AC6743
Cap, 22Μf, 16V; Capacitance Panasonic 47AC6743
CAP, 22µF, 16V; Capacitance:22µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.09ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

CAP, 22µF, 16V; Capacitance:22µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.09ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-16SVP22M 1121450-16SVP22M 7887536P 1000101 16SVP22M 16SVP22M 16SVP22M 16SVP22M 98W0232 47AC6743
Product Name SMD 22uF 16V 1.06A Capacitor Hard To Find - 16SVP22M Polymer Capacitors Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors >> Solid Capacitors Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 22Uf, 16V, Radial Can-Smd, Full Reel; Capacitance Panasonic Cap, 22Μf, 16V; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - C17AHR35B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers