Panasonic Aluminum Electrolytic Capacitor, 180Uf, 16V, Radial Can-Smd, Full Reel; Capacitance Panasonic 16SVP180MX.

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 16V, RADIAL CAN-SMD, FULL REEL; Capacitance:180µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Ripple Current:3.02A RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 16V, RADIAL CAN-SMD, FULL REEL; Capacitance:180µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Ripple Current:3.02A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 180Uf, 16V, Radial Can-Smd, Full Reel; Capacitance Panasonic - 30AC3356 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 180Uf, 16V, Radial Can-Smd, Full Reel; Capacitance Panasonic
30AC3356
Aluminum Electrolytic Capacitor, 180Uf, 16V, Radial Can-Smd, Full Reel; Capacitance Panasonic 30AC3356
ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 16V, RADIAL CAN-SMD, FULL REEL; Capacitance:180µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Ripple Current:3.02A RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 16V, RADIAL CAN-SMD, FULL REEL; Capacitance:180µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Ripple Current:3.02A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC3356
Product Name Aluminum Electrolytic Capacitor, 180Uf, 16V, Radial Can-Smd, Full Reel; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101203U050CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers