Panasonic 180uF 16V 3.02A Capacitor 16SVP180MX

Description
180uF 16V Polymer Al Electrolytic Cap, 30mR ESR, 3.02A Ripple Product overview: 16SVP180MX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uF, 16V, 3.02A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180uF, 16V, 3.02A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVP180MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
180uF 16V Polymer Al Electrolytic Cap, 30mR ESR, 3.02A Ripple Product overview: 16SVP180MX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uF, 16V, 3.02A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180uF, 16V, 3.02A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVP180MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
180uF 16V 3.02A Capacitor
69-16SVP180MX
180uF 16V 3.02A Capacitor 69-16SVP180MX
180uF 16V Polymer Al Electrolytic Cap, 30mR ESR, 3.02A Ripple Product overview: 16SVP180MX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uF, 16V, 3.02A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180uF, 16V, 3.02A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVP180MX can be used for catalog matching and distributor lookup.

180uF 16V Polymer Al Electrolytic Cap, 30mR ESR, 3.02A Ripple Product overview: 16SVP180MX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uF, 16V, 3.02A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180uF, 16V, 3.02A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVP180MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 16SVP180MX - 1001671-16SVP180MX - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 16SVP180MX
1001671-16SVP180MX
Aluminum - Polymer Capacitors - 16SVP180MX 1001671-16SVP180MX
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1001671-16SVP180MX Packaging: Reel - TR Type: Polymer Voltage Rating: 16V Height - Seated (Max): 0.315" (8.00mm) Mounting: SMD (SMT) Capacitance: 180μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) ESR: 30 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can - SMD Ripple Current - Low Frequency: 151mA @ 120Hz Ripple Current - High Frequency: 3.02A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Industrial, Medical, Communications & Networking Quantity per package: 500

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1001671-16SVP180MX
Packaging: Reel - TR
Type: Polymer
Voltage Rating: 16V
Height - Seated (Max): 0.315" (8.00mm)
Mounting: SMD (SMT)
Capacitance: 180μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
ESR: 30 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can - SMD
Ripple Current - Low Frequency: 151mA @ 120Hz
Ripple Current - High Frequency: 3.02A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Industrial, Medical, Communications & Networking
Quantity per package: 500

Buy Now Datasheet
Polymer Capacitors - 7955184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955184
Polymer Capacitors 7955184
Panasonic 16SVP180MX Polymer Capacitor

Panasonic 16SVP180MX Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7955184P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955184P
Polymer Capacitors 7955184P
Panasonic 16SVP180MX Polymer Capacitor

Panasonic 16SVP180MX Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1000100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1000100
Polymer Capacitors 1000100
Panasonic 16SVP180MX Polymer Capacitor

Panasonic 16SVP180MX Polymer Capacitor

Supplier's Site
Aluminum Electrolytic Capacitor, 180Uf, 16V, Radial Can-Smd; Capacitance Panasonic - 98W0229 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 180Uf, 16V, Radial Can-Smd; Capacitance Panasonic
98W0229
Aluminum Electrolytic Capacitor, 180Uf, 16V, Radial Can-Smd; Capacitance Panasonic 98W0229
ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 16V, RADIAL CAN-SMD; Capacitance:180µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 16V, RADIAL CAN-SMD; Capacitance:180µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 180Uf, 16V, Radial Can-Smd, Full Reel; Capacitance Panasonic - 98W0230 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 180Uf, 16V, Radial Can-Smd, Full Reel; Capacitance Panasonic
98W0230
Aluminum Electrolytic Capacitor, 180Uf, 16V, Radial Can-Smd, Full Reel; Capacitance Panasonic 98W0230
ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 16V, RADIAL CAN-SMD, FULL REEL; Capacitance:180µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Ripple Current:3.02A RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 16V, RADIAL CAN-SMD, FULL REEL; Capacitance:180µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Ripple Current:3.02A RoHS Compliant: Yes

Supplier's Site
Cap, 180Μf, 16V; Capacitance Panasonic - 47AC6742 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Μf, 16V; Capacitance Panasonic
47AC6742
Cap, 180Μf, 16V; Capacitance Panasonic 47AC6742
CAP, 180µF, 16V; Capacitance:180µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 180µF, 16V; Capacitance:180µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 16SVP180MX - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SVP180MX
Aluminum - Polymer Capacitors 16SVP180MX
CAP ALUM POLY 180UF 20% 16V SMD

CAP ALUM POLY 180UF 20% 16V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 16SVP180MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
16SVP180MX
Capacitors - Aluminum - Polymer Capacitors 16SVP180MX
CAP ALUM POLY 180UF 20% 16V SMD

CAP ALUM POLY 180UF 20% 16V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 16SVP180MX - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
16SVP180MX
Aluminum - Polymer Capacitors 16SVP180MX
CAP ALUM POLY 180UF 20% 16V SMD

CAP ALUM POLY 180UF 20% 16V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-16SVP180MX 1001671-16SVP180MX 7955184 7955184P 98W0229 98W0230 47AC6742 16SVP180MX 16SVP180MX 16SVP180MX
Product Name 180uF 16V 3.02A Capacitor Aluminum - Polymer Capacitors - 16SVP180MX Polymer Capacitors Polymer Capacitors Aluminum Electrolytic Capacitor, 180Uf, 16V, Radial Can-Smd; Capacitance Panasonic Aluminum Electrolytic Capacitor, 180Uf, 16V, Radial Can-Smd, Full Reel; Capacitance Panasonic Cap, 180Μf, 16V; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 180 microF 180 microF 180 microF 180 microF 180 microF 180 microF 180 microF 180 microF 180 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVL016MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701070 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details