16V 150uF Polymer Aluminum Cap, 30mR ESR, 3.02A Ripple, SMD Product overview: 16SVP150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 150uF, 3.02A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 150uF, 3.02A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVP150M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 150UF 20% 16V SMD
CAP ALUM POLY 150UF 20% 16V SMD
CAP ALUM POLY 150UF 20% 16V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 16V, RADIAL CAN-SMD; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 16V, RADIAL CAN-SMD, FULL REEL; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitor Terminals:SolderRoHS
CAP ALUM POLY 150UF 20% 16V SMD
| ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-16SVP150M | 590-16SVP150M | 16SVP150M | 16SVP150M | 98W0225 | 98W0226 | 16SVP150M |
| Product Name | SMD 16V 150uF 3.02A Capacitor | CAP ALUM POLY 150UF 20% 16V SMD | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 150Uf, 16V, Radial Can-Smd; Capacitance Panasonic | Aluminum Electrolytic Capacitor, 150Uf, 16V, Radial Can-Smd, Full Reel; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor; SolderRoHS Compliant: Yes | Chip Capacitor; Surface Mount | |
| RoHS Compliant | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |