Panasonic Aluminum Electrolytic Capacitor, 150Uf, 16V, Radial Can-Smd, Full Reel; Capacitance Panasonic 16SVP150M.

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 16V, RADIAL CAN-SMD, FULL REEL; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitor Terminals:SolderRoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 16V, RADIAL CAN-SMD, FULL REEL; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitor Terminals:SolderRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 150Uf, 16V, Radial Can-Smd, Full Reel; Capacitance Panasonic - 28AC7325 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 150Uf, 16V, Radial Can-Smd, Full Reel; Capacitance Panasonic
28AC7325
Aluminum Electrolytic Capacitor, 150Uf, 16V, Radial Can-Smd, Full Reel; Capacitance Panasonic 28AC7325
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 16V, RADIAL CAN-SMD, FULL REEL; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitor Terminals:SolderRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 16V, RADIAL CAN-SMD, FULL REEL; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC7325
Product Name Aluminum Electrolytic Capacitor, 150Uf, 16V, Radial Can-Smd, Full Reel; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; SolderRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers